Bipolar (BJT) Transistor NPN 30V 400mA 400MHz 150mW Surface Mount VMT3
Bipolar (BJT) Transistor NPN 30V 400mA 400MHz 150mW Surface Mount VMT3
Bipolar (BJT) Transistor NPN 30V 400mA 400MHz 150mW Surface Mount VMT3
TRANS NPN 30V 0.4A VMT3 Product overview: 2SD2696T2L from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.4A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.4A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2696T2L can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 855310-2SD2696T2L
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 400MHz Surface Mount VMT3
Package: SOT-723
Package: Reel - TR
Mounting: Surface Mount
Family Name: 2SD2696
Categories: Discrete Semiconductor Products
Case / Package: VMT3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 8000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: 2SD2696T2LDKR, 2SD2696T2LCT, 2SD2696T2LTR
Bipolar Transistors - BJT NPN Low VCE(sat) Transistor
TRANS NPN 30V 0.4A VMT3
TRANSISTOR, NPN, 30V, 0.4A, SOT-723; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:30V; Transition Frequency ft:400MHz; Power Dissipation Pd:150mW; DC Collector Current:400mA; DC Current Gain hFE:270hFE; Transistor CaseRoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 2SD2696T2LTR-ND | 276-2SD2696T2L | 855310-2SD2696T2L | 2SD2696T2L | 2SD2696T2L | 82AC4094 |
| Product Name | Single Bipolar Transistors | 30V 0.4A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - 2SD2696T2L | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Npn, 30V, 0.4A, Sot-723; Transistor Polarity Rohm |
| Polarity | NPN | NPN | NPN | NPN | ||
| Package Type | SOT-723 | Tape & Reel (TR) | SOT3; VMT3 | TO-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 400 milliamps | 400 milliamps | ||||
| VCEO | 30 volts | 30 volts |