Bipolar (BJT) Transistor NPN 30V 1A 320MHz 500mW Surface Mount TSMT3
Bipolar (BJT) Transistor NPN 30V 1A 320MHz 500mW Surface Mount TSMT3
TRANS NPN 30V 1A TSMT3 Product overview: 2SD2675TL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2675TL can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 005989-2SD2675TL
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 320MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TSMT3
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 350mV @ 25mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 270 @ 100mA, 2V
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
TRANSISTOR, NPN, 30V, 1A, TSMT3; Transistor Polarity:NPN; Collector Emitter Voltage Max:30V; Continuous Collector Current:1A; Power Dissipation:500mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:320MHz RoHS Compliant: Yes
TRANS NPN 30V 1A TSMT3
Bipolar Transistors - BJT NPN 30V 1A
TRANS NPN 30V 1A TSMT3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2SD2675TLCT-ND | 276-2SD2675TL | 005989-2SD2675TL | 28W2123 | 2SD2675TL | 2SD2675TL | 2SD2675TL |
| Product Name | Single Bipolar Transistors | 30V 1A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - 2SD2675TL | Transistor, Npn, 30V, 1A, Tsmt3; Transistor Polarity Rohm | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Single Bipolar Transistors |
| Polarity | NPN | NPN | NPN; NPN | NPN | NPN; NPN | ||
| Package Type | SC-96 | Tape & Reel (TR) | SOT3; TSMT3 | TO-3 | TSMT3 | SC-96 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps | ||||
| VCEO | 30 volts | 30 volts | 30 volts |