Manufacturer: Rohm Semiconductor
Win Source Part Number: 101668-2SD2674TL
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 400MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TSMT3
Maximum Current Collector: 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Max Vce (sat): 200mV @ 25mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 270 @ 200mA, 2V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
TRANS NPN 12V 1.5A TSMT3 Product overview: 2SD2674TL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2674TL can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 12V 1.5A 400MHz 1W Surface Mount TSMT3
Bipolar (BJT) Transistor NPN 12V 1.5A 400MHz 1W Surface Mount TSMT3
Bipolar (BJT) Transistor NPN 12V 1.5A 400MHz 1W Surface Mount TSMT3
TRANS NPN 12V 1.5A TSMT3
Bipolar Transistors - BJT NPN 12V 1.5A
TRANSISTOR, NPN, 12V, 1.5A, SOT-346T; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:12V; Transition Frequency ft:400MHz; Power Dissipation Pd:500mW; DC Collector Current:1.5A; DC Current Gain hFE:270hFE; Transistor CaseRoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 101668-2SD2674TL | 276-2SD2674TL | 2SD2674TLCT-ND | 2SD2674TL | 2SD2674TL | 82AC4093 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SD2674TL | 12V 1.5A Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Transistor, Npn, 12V, 1.5A, Sot-346T; Transistor Polarity Rohm |
| Polarity | NPN; NPN | NPN | NPN | NPN | ||
| Package Type | SOT3; TSMT3 | Tape & Reel (TR) | SC-96 | TSMT3 | TO-3; SOT3 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 1500 milliamps | 1500 milliamps | ||||
| VCEO | 12 volts | 12 volts |