ROHM Semiconductor USA, LLC 30V 3A Bipolar Transistor 2SD2673TL

Description
TRANS NPN 30V 3A TSMT3 Product overview: 2SD2673TL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2673TL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 30V 3A TSMT3 Product overview: 2SD2673TL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2673TL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 3A Bipolar Transistor
276-2SD2673TL
30V 3A Bipolar Transistor 276-2SD2673TL
TRANS NPN 30V 3A TSMT3 Product overview: 2SD2673TL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2673TL can be used for catalog matching and distributor lookup.

TRANS NPN 30V 3A TSMT3 Product overview: 2SD2673TL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2673TL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SD2673TL - 114530-2SD2673TL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SD2673TL
114530-2SD2673TL
TRANSISTORS - Transistors (BJT) - Single - 2SD2673TL 114530-2SD2673TL
Manufacturer: Rohm Semiconductor Win Source Part Number: 114530-2SD2673TL Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TSMT3 Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 250mV @ 30mA, 1.5A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 270 @ 200mA, 2V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 114530-2SD2673TL
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TSMT3
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 250mV @ 30mA, 1.5A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 270 @ 200mA, 2V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - 2SD2673TLCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SD2673TLCT-ND
Single Bipolar Transistors 2SD2673TLCT-ND
Bipolar (BJT) Transistor NPN 30V 3A 200MHz 1W Surface Mount TSMT3

Bipolar (BJT) Transistor NPN 30V 3A 200MHz 1W Surface Mount TSMT3

Buy Now Datasheet
Single Bipolar Transistors - 2SD2673TLDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SD2673TLDKR-ND
Single Bipolar Transistors 2SD2673TLDKR-ND
Bipolar (BJT) Transistor NPN 30V 3A 200MHz 1W Surface Mount TSMT3

Bipolar (BJT) Transistor NPN 30V 3A 200MHz 1W Surface Mount TSMT3

Buy Now Datasheet
Single Bipolar Transistors - 2SD2673TLTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SD2673TLTR-ND
Single Bipolar Transistors 2SD2673TLTR-ND
Bipolar (BJT) Transistor NPN 30V 3A 200MHz 1W Surface Mount TSMT3

Bipolar (BJT) Transistor NPN 30V 3A 200MHz 1W Surface Mount TSMT3

Buy Now Datasheet
Transistor, Npn, 30V, 3A, Sot-346T; Transistor Polarity Rohm - 82AC4092 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 30V, 3A, Sot-346T; Transistor Polarity Rohm
82AC4092
Transistor, Npn, 30V, 3A, Sot-346T; Transistor Polarity Rohm 82AC4092
TRANSISTOR, NPN, 30V, 3A, SOT-346T; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:30V; Transition Frequency ft:200MHz; Power Dissipation Pd:500mW; DC Collector Current:3A; DC Current Gain hFE:270hFE; Transistor Case RoHS Compliant: Yes

TRANSISTOR, NPN, 30V, 3A, SOT-346T; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:30V; Transition Frequency ft:200MHz; Power Dissipation Pd:500mW; DC Collector Current:3A; DC Current Gain hFE:270hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet
TRANS NPN 30V 3A TSMT 3 - 687-2SD2673TL - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 30V 3A TSMT 3
687-2SD2673TL
TRANS NPN 30V 3A TSMT 3 687-2SD2673TL
TRANS NPN 30V 3A TSMT 3

TRANS NPN 30V 3A TSMT 3

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SD2673TL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SD2673TL
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SD2673TL
TRANS NPN 30V 3A TSMT3

TRANS NPN 30V 3A TSMT3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2SD2673TL
Bipolar Transistors - BJT 2SD2673TL
Bipolar Transistors - BJT NPN 30V 3A

Bipolar Transistors - BJT NPN 30V 3A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Transistors Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SD2673TL 114530-2SD2673TL 2SD2673TLCT-ND 82AC4092 687-2SD2673TL 2SD2673TL 2SD2673TL
Product Name 30V 3A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SD2673TL Single Bipolar Transistors Transistor, Npn, 30V, 3A, Sot-346T; Transistor Polarity Rohm TRANS NPN 30V 3A TSMT 3 Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Polarity NPN NPN; NPN NPN NPN NPN; NPN
Package Type Tape & Reel (TR) SOT3; TSMT3 SC-96 TO-3; SOT3 TSMT3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 3000 milliamps 3000 milliamps
VCEO 30 volts 30 volts
Unlock Full Specs
to access all available technical data