Bipolar (BJT) Transistor
TRANS NPN 12V 3A TSMT3 Product overview: 2SD2670TL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2670TL can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 098256-2SD2670TL
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 360MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TSMT3
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Max Vce (sat): 250mV @ 30mA, 1.5A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 270 @ 500mA, 2V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
TRANS NPN 12V 3A TSMT3
TRANSISTOR, NPN, 12V, 3A, SOT-346T; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:12V; Transition Frequency ft:360MHz; Power Dissipation Pd:500mW; DC Collector Current:3A; DC Current Gain hFE:270hFE; Transistor Case RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 846-2SD2670TLTR-ND | 276-2SD2670TL | 098256-2SD2670TL | 2SD2670TL | 82AC4089 |
| Product Name | Single Bipolar Transistors | 12V 3A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - 2SD2670TL | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Npn, 12V, 3A, Sot-346T; Transistor Polarity Rohm |
| Polarity | NPN | NPN | NPN; NPN | NPN | |
| Package Type | SC-96 | Tape & Reel (TR) | SOT3; TSMT3 | TO-3; SOT3 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 3000 milliamps | 3000 milliamps | |||
| VCEO | 12 volts | 12 volts |