ROHM Semiconductor USA, LLC Single Bipolar Transistors 2SD2662T100

Description
Bipolar (BJT) Transistor NPN 30V 1.5A 330MHz 2W Surface Mount MPT3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 30V 1.5A 330MHz 2W Surface Mount MPT3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2SD2662T100TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SD2662T100TR-ND
Single Bipolar Transistors 2SD2662T100TR-ND
Bipolar (BJT) Transistor NPN 30V 1.5A 330MHz 2W Surface Mount MPT3

Bipolar (BJT) Transistor NPN 30V 1.5A 330MHz 2W Surface Mount MPT3

Buy Now Datasheet
Single Bipolar Transistors - 2SD2662T100CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SD2662T100CT-ND
Single Bipolar Transistors 2SD2662T100CT-ND
Bipolar (BJT) Transistor NPN 30V 1.5A 330MHz 2W Surface Mount MPT3

Bipolar (BJT) Transistor NPN 30V 1.5A 330MHz 2W Surface Mount MPT3

Buy Now Datasheet
Singapore, Singapore
30V 1.5A Bipolar Transistor
276-2SD2662T100
30V 1.5A Bipolar Transistor 276-2SD2662T100
TRANS NPN 30V 1.5A MPT3 Product overview: 2SD2662T100 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2662T100 can be used for catalog matching and distributor lookup.

TRANS NPN 30V 1.5A MPT3 Product overview: 2SD2662T100 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2662T100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transistor, Npn, 30V, 1.5A, Sot-89; Transistor Polarity Rohm - 28W2122 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 30V, 1.5A, Sot-89; Transistor Polarity Rohm
28W2122
Transistor, Npn, 30V, 1.5A, Sot-89; Transistor Polarity Rohm 28W2122
TRANSISTOR, NPN, 30V, 1.5A, SOT-89; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:30V; DC Collector Current:1.5A; Power Dissipation Pd:500mW; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR, NPN, 30V, 1.5A, SOT-89; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:30V; DC Collector Current:1.5A; Power Dissipation Pd:500mW; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
TRANS NPN 30V 1.5A SOT-89 - 687-2SD2662T100 - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 30V 1.5A SOT-89
687-2SD2662T100
TRANS NPN 30V 1.5A SOT-89 687-2SD2662T100
TRANS NPN 30V 1.5A SOT-89

TRANS NPN 30V 1.5A SOT-89

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2SD2662T100
Bipolar Transistors - BJT 2SD2662T100
Bipolar Transistors - BJT TRANSISTOR BIPOLAR NPN; 30V 1.5A

Bipolar Transistors - BJT TRANSISTOR BIPOLAR NPN; 30V 1.5A

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SD2662T100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SD2662T100
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SD2662T100
TRANS NPN 30V 1.5A MPT3

TRANS NPN 30V 1.5A MPT3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 2SD2662T100TR-ND 276-2SD2662T100 28W2122 687-2SD2662T100 2SD2662T100 2SD2662T100
Product Name Single Bipolar Transistors 30V 1.5A Bipolar Transistor Transistor, Npn, 30V, 1.5A, Sot-89; Transistor Polarity Rohm TRANS NPN 30V 1.5A SOT-89 Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN NPN; NPN
Package Type TO-243AA Tape & Reel (TR) TO-3; SOT89 MPT3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 1500 milliamps 1500 milliamps
VCEO 30 volts 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 100 mA PNP general-purpose transistor - 2PB709ART-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -100 milliamps
VCEO -45 volts
View Details
2 suppliers
Bipolar Transistors - 2156638P - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; SOT-223
View Details