TRANS NPN 12V 2A MPT3
TRANS NPN 12V 2A MPT3
Bipolar (BJT) Transistor NPN 12V 2A 360MHz 2W Surface Mount MPT3
Manufacturer: Rohm Semiconductor
Win Source Part Number: 762902-2SD2661T100
Packaging: Reel package
Operating Temperature Range: 150°C (TJ)
Package: TO-243AA
Mounting: SMD
Power - Max: 2W
Transistor Type: NPN
Frequency - Transition: 360MHz
Family Name: 2SD2661
Categories: Discrete Semiconductor Products
Manufacturer Package: MPT3
Current - Collector (Ic) (Maximum): 2A
Voltage - Collector Emitter Breakdown (Maximum): 12V
Vce Saturation (Maximum) @ Ib, Ic: 180mV @ 50mA, 1A
Current - Collector Cutoff (Maximum): 100nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 270 @ 200mA, 2V
Introduction Date: June 23, 2003
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Bipolar Transistors - BJT TRANS GP BJT NPN 12V 2A
TRANSISTOR, NPN, 12V, 2A, SOT-89; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:12V; Transition Frequency ft:360MHz; Power Dissipation Pd:500mW; DC Collector Current:2A; DC Current Gain hFE:270hFE; Transistor Case RoHS Compliant: Yes
TRANS NPN 12V 2A MPT3
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 846-2SD2661T100DKR-ND | 762902-2SD2661T100 | 2SD2661T100 | 82AC4088 | 2SD2661T100 |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - 2SD2661T100 | Bipolar Transistors - BJT | Transistor, Npn, 12V, 2A, Sot-89; Transistor Polarity Rohm | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | ||
| Package Type | TO-243AA | SOT3 | TO-3; SOT89 | ||
| Transistor Type | Transistor, Npn, 12V, 2A, Sot-89; Transistor Polarity Rohm |