ROHM Semiconductor USA, LLC Single Bipolar Transistors 2SD2657TL

Description
Bipolar (BJT) Transistor NPN 30V 1.5A 300MHz 1W Surface Mount TSMT3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 30V 1.5A 300MHz 1W Surface Mount TSMT3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2SD2657TLDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SD2657TLDKR-ND
Single Bipolar Transistors 2SD2657TLDKR-ND
Bipolar (BJT) Transistor NPN 30V 1.5A 300MHz 1W Surface Mount TSMT3

Bipolar (BJT) Transistor NPN 30V 1.5A 300MHz 1W Surface Mount TSMT3

Buy Now Datasheet
Single Bipolar Transistors - 2SD2657TLCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SD2657TLCT-ND
Single Bipolar Transistors 2SD2657TLCT-ND
Bipolar (BJT) Transistor NPN 30V 1.5A 300MHz 1W Surface Mount TSMT3

Bipolar (BJT) Transistor NPN 30V 1.5A 300MHz 1W Surface Mount TSMT3

Buy Now Datasheet
Single Bipolar Transistors - 2SD2657TLTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SD2657TLTR-ND
Single Bipolar Transistors 2SD2657TLTR-ND
Bipolar (BJT) Transistor NPN 30V 1.5A 300MHz 1W Surface Mount TSMT3

Bipolar (BJT) Transistor NPN 30V 1.5A 300MHz 1W Surface Mount TSMT3

Buy Now Datasheet
Singapore, Singapore
30V 1.5A Bipolar Transistor
276-2SD2657TL
30V 1.5A Bipolar Transistor 276-2SD2657TL
TRANS NPN 30V 1.5A TSMT3 Product overview: 2SD2657TL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2657TL can be used for catalog matching and distributor lookup.

TRANS NPN 30V 1.5A TSMT3 Product overview: 2SD2657TL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2657TL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SD2657TL - 005987-2SD2657TL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SD2657TL
005987-2SD2657TL
TRANSISTORS - Transistors (BJT) - Single - 2SD2657TL 005987-2SD2657TL
Manufacturer: Rohm Semiconductor Win Source Part Number: 005987-2SD2657TL Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 300MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TSMT3 Maximum Current Collector: 1.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 350mV @ 50mA, 1A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 270 @ 100mA, 2V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 005987-2SD2657TL
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 300MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TSMT3
Maximum Current Collector: 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 350mV @ 50mA, 1A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 270 @ 100mA, 2V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SD2657TL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SD2657TL
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SD2657TL
TRANS NPN 30V 1.5A TSMT3

TRANS NPN 30V 1.5A TSMT3

Supplier's Site
Transistor, Npn, 30V, 1.5A, Sot-346T; Transistor Polarity Rohm - 82AC4087 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 30V, 1.5A, Sot-346T; Transistor Polarity Rohm
82AC4087
Transistor, Npn, 30V, 1.5A, Sot-346T; Transistor Polarity Rohm 82AC4087
TRANSISTOR, NPN, 30V, 1.5A, SOT-346T; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:30V; Transition Frequency ft:300MHz; Power Dissipation Pd:500mW; DC Collector Current:1.5A; DC Current Gain hFE:270hFE; Transistor CaseRoHS Compliant: Yes

TRANSISTOR, NPN, 30V, 1.5A, SOT-346T; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:30V; Transition Frequency ft:300MHz; Power Dissipation Pd:500mW; DC Collector Current:1.5A; DC Current Gain hFE:270hFE; Transistor CaseRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2SD2657TL
Bipolar Transistors - BJT 2SD2657TL
Bipolar Transistors - BJT NPN 30V 1.5A

Bipolar Transistors - BJT NPN 30V 1.5A

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 2SD2657TLDKR-ND 276-2SD2657TL 005987-2SD2657TL 2SD2657TL 82AC4087 2SD2657TL
Product Name Single Bipolar Transistors 30V 1.5A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SD2657TL Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistor, Npn, 30V, 1.5A, Sot-346T; Transistor Polarity Rohm Bipolar Transistors - BJT
Polarity NPN NPN NPN; NPN NPN
Package Type SC-96 Tape & Reel (TR) SOT3; TSMT3 TO-3; SOT3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 1500 milliamps 1500 milliamps
VCEO 30 volts 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC807-25W/ZLX-ND - DigiKey
Specs
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers
 - BC860BWH6327XTSA1 - Rochester Electronics
Specs
Polarity PNP
Package Type PG-SOT323-3
Packing Method Tape Reel; Tape & Reel
View Details
4 suppliers
Bipolar Transistors - 6697449P - RS Components, Ltd.
Specs
Polarity PNP
Package Type E-Line
View Details