ROHM Semiconductor USA, LLC Single Bipolar Transistors 2SD2656T106

Description
Bipolar (BJT) Transistor NPN 30V 1A 400MHz 200mW Surface Mount UMT3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 30V 1A 400MHz 200mW Surface Mount UMT3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2SD2656T106TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SD2656T106TR-ND
Single Bipolar Transistors 2SD2656T106TR-ND
Bipolar (BJT) Transistor NPN 30V 1A 400MHz 200mW Surface Mount UMT3

Bipolar (BJT) Transistor NPN 30V 1A 400MHz 200mW Surface Mount UMT3

Buy Now Datasheet
Single Bipolar Transistors - 2SD2656T106DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SD2656T106DKR-ND
Single Bipolar Transistors 2SD2656T106DKR-ND
Bipolar (BJT) Transistor NPN 30V 1A 400MHz 200mW Surface Mount UMT3

Bipolar (BJT) Transistor NPN 30V 1A 400MHz 200mW Surface Mount UMT3

Buy Now Datasheet
Single Bipolar Transistors - 2SD2656T106CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SD2656T106CT-ND
Single Bipolar Transistors 2SD2656T106CT-ND
Bipolar (BJT) Transistor NPN 30V 1A 400MHz 200mW Surface Mount UMT3

Bipolar (BJT) Transistor NPN 30V 1A 400MHz 200mW Surface Mount UMT3

Buy Now Datasheet
Singapore, Singapore
30V 1A Bipolar Transistor
276-2SD2656T106
30V 1A Bipolar Transistor 276-2SD2656T106
TRANS NPN 30V 1A UMT3 Product overview: 2SD2656T106 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2656T106 can be used for catalog matching and distributor lookup.

TRANS NPN 30V 1A UMT3 Product overview: 2SD2656T106 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2656T106 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SD2656T106 - 005986-2SD2656T106 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SD2656T106
005986-2SD2656T106
TRANSISTORS - Transistors (BJT) - Single - 2SD2656T106 005986-2SD2656T106
Manufacturer: Rohm Semiconductor Win Source Part Number: 005986-2SD2656T106 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 400MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: UMT3 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 350mV @ 25mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 270 @ 100mA, 2V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 005986-2SD2656T106
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 400MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: UMT3
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 350mV @ 25mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 270 @ 100mA, 2V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2SD2656T106
Bipolar Transistors - BJT 2SD2656T106
Bipolar Transistors - BJT NPN 30V 1A

Bipolar Transistors - BJT NPN 30V 1A

Buy Now Datasheet
Transistor, Npn, 30V, 1A, Sot-323; Transistor Polarity Rohm - 82AC4086 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 30V, 1A, Sot-323; Transistor Polarity Rohm
82AC4086
Transistor, Npn, 30V, 1A, Sot-323; Transistor Polarity Rohm 82AC4086
TRANSISTOR, NPN, 30V, 1A, SOT-323; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:30V; Transition Frequency ft:400MHz; Power Dissipation Pd:200mW; DC Collector Current:1A; DC Current Gain hFE:270hFE; Transistor Case RoHS Compliant: Yes

TRANSISTOR, NPN, 30V, 1A, SOT-323; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:30V; Transition Frequency ft:400MHz; Power Dissipation Pd:200mW; DC Collector Current:1A; DC Current Gain hFE:270hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet
TRANS NPN 30V 1A SOT-323 - 687-2SD2656T106 - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 30V 1A SOT-323
687-2SD2656T106
TRANS NPN 30V 1A SOT-323 687-2SD2656T106
TRANS NPN 30V 1A SOT-323

TRANS NPN 30V 1A SOT-323

Supplier's Site
Single Bipolar Transistors - 2SD2656T106 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
2SD2656T106
Single Bipolar Transistors 2SD2656T106
TRANS NPN 30V 1A UMT3

TRANS NPN 30V 1A UMT3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SD2656T106 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SD2656T106
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SD2656T106
TRANS NPN 30V 1A UMT3

TRANS NPN 30V 1A UMT3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 2SD2656T106TR-ND 276-2SD2656T106 005986-2SD2656T106 2SD2656T106 82AC4086 687-2SD2656T106 2SD2656T106 2SD2656T106
Product Name Single Bipolar Transistors 30V 1A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SD2656T106 Bipolar Transistors - BJT Transistor, Npn, 30V, 1A, Sot-323; Transistor Polarity Rohm TRANS NPN 30V 1A SOT-323 Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN; NPN NPN NPN; NPN NPN; NPN
Package Type SOT323; SC-70, SOT-323 Tape & Reel (TR) SOT3; SOT323; UMT3 TO-3; SOT3; SOT323 SOT323; SC-70, SOT-323
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 1000 milliamps 1000 milliamps 1000 milliamps
VCEO 30 volts 30 volts 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-16W,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -45 volts
View Details
8 suppliers
Bipolar Transistors - 2548535 - RS Components, Ltd.
Specs
Package Type SOT323; SOT-323
View Details
TRANSISTORS - Transistors (BJT) - Single - BC817-25W E6327 - 200439-BC817-25W E6327 - Win Source Electronics
Specs
Polarity NPN; NPN
Package Type SOT3; SOT323; PG-SOT323-3
View Details
2 suppliers