TRANS NPN 50V 0.15A EMT3 Product overview: 2SD2654TLV from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2654TLV can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 053681-2SD2654TLV
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: EMT3
Maximum Current Collector: 150mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 5mA, 50mA
Collector Cut-off Current(Max): 300nA (ICBO)
Typical Gain (hFE) (Min): 820 @ 1mA, 5V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
Bipolar (BJT) Transistor NPN 50V 150mA 250MHz 150mW Surface Mount EMT3
Bipolar (BJT) Transistor NPN 50V 150mA 250MHz 150mW Surface Mount EMT3
Bipolar (BJT) Transistor NPN 50V 150mA 250MHz 150mW Surface Mount EMT3
TRANS, NPN, 50V, 0.15A, 150DEG C, 0.15W; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:50V; Transition Frequency ft:250MHz; Power Dissipation Pd:150mW; DC Collector Current:150mA; DC Current Gain hFE:560hFE; Transistor RoHS Compliant: Yes
TRANS NPN 50V 0.15A EMT3
TRANS NPN 50V 0.15A EMT3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-2SD2654TLV | 053681-2SD2654TLV | 2SD2654TLVTR-ND | 82AC4085 | 2SD2654TLV | 2SD2654TLV |
| Product Name | 50V 0.15A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - 2SD2654TLV | Single Bipolar Transistors | Trans, Npn, 50V, 0.15A, 150Deg C, 0.15W; Transistor Polarity Rohm | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN; NPN | NPN | NPN | NPN; NPN | |
| Package Type | Tape & Reel (TR) | SOT3; EMT3 | SC-75, SOT-416 | TO-3 | SC-75, SOT-416 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 150 milliamps | 150 milliamps | ||||
| VCEO | 50 volts | 50 volts | 0.3000 volts |