ROHM Semiconductor USA, LLC Trans, Npn, 50V, 0.15A, 150Deg C, 0.15W; Transistor Polarity Rohm 2SD2654TL

Description
TRANS, NPN, 50V, 0.15A, 150DEG C, 0.15W; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:50V; Transition Frequency ft:250MHz; Power Dissipation Pd:150mW; DC Collector Current:150mA; DC Current Gain hFE:560hFE; Transistor RoHS Compliant: Yes
Description
TRANS, NPN, 50V, 0.15A, 150DEG C, 0.15W; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:50V; Transition Frequency ft:250MHz; Power Dissipation Pd:150mW; DC Collector Current:150mA; DC Current Gain hFE:560hFE; Transistor RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The 2SD2654 is an NPN silicon transistor designed for low-frequency amplification and driver applications, housed in the EMT3 (SOT-416) package. It has a collector-emitter voltage rating of 50 V, a continuous collector current of 150 mA, and a power dissipation of 150 mW. The junction temperature ranges up to 150 °C, and the DC current gain (hFE) spans 560 to 2700, classified in ranks U, V, and W. The transition frequency is 250 MHz, and the collector-emitter saturation voltage is 300 mV at a collector current of 50 mA and base current of 5 mA. The device is RoHS compliant and supplied in 3000-piece taped reels.

Datasheet Summary
Powered by GS/AI

The 2SD2654 is an NPN silicon transistor designed for low-frequency amplification and driver applications, housed in the EMT3 (SOT-416) package. It has a collector-emitter voltage rating of 50 V, a continuous collector current of 150 mA, and a power dissipation of 150 mW. The junction temperature ranges up to 150 °C, and the DC current gain (hFE) spans 560 to 2700, classified in ranks U, V, and W. The transition frequency is 250 MHz, and the collector-emitter saturation voltage is 300 mV at a collector current of 50 mA and base current of 5 mA. The device is RoHS compliant and supplied in 3000-piece taped reels.

Suppliers

Company
Product
Description
Supplier Links
Trans, Npn, 50V, 0.15A, 150Deg C, 0.15W; Transistor Polarity Rohm - 78AC6855 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 50V, 0.15A, 150Deg C, 0.15W; Transistor Polarity Rohm
78AC6855
Trans, Npn, 50V, 0.15A, 150Deg C, 0.15W; Transistor Polarity Rohm 78AC6855
TRANS, NPN, 50V, 0.15A, 150DEG C, 0.15W; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:50V; Transition Frequency ft:250MHz; Power Dissipation Pd:150mW; DC Collector Current:150mA; DC Current Gain hFE:560hFE; Transistor RoHS Compliant: Yes

TRANS, NPN, 50V, 0.15A, 150DEG C, 0.15W; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:50V; Transition Frequency ft:250MHz; Power Dissipation Pd:150mW; DC Collector Current:150mA; DC Current Gain hFE:560hFE; Transistor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 78AC6855
Product Name Trans, Npn, 50V, 0.15A, 150Deg C, 0.15W; Transistor Polarity Rohm
Transistor Type Trans, Npn, 50V, 0.15A, 150Deg C, 0.15W; Transistor Polarity Rohm
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Transistor Type MOSFET
View Details
MOSFETs - 1827372P - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Package Type TO-252 (DPAK); TO-252
View Details