ROHM Semiconductor USA, LLC 12V 1.5A Bipolar Transistor 2SD2652T106

Description
TRANS NPN 12V 1.5A UMT3 Product overview: 2SD2652T106 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2652T106 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 12V 1.5A UMT3 Product overview: 2SD2652T106 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2652T106 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12V 1.5A Bipolar Transistor
276-2SD2652T106
12V 1.5A Bipolar Transistor 276-2SD2652T106
TRANS NPN 12V 1.5A UMT3 Product overview: 2SD2652T106 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2652T106 can be used for catalog matching and distributor lookup.

TRANS NPN 12V 1.5A UMT3 Product overview: 2SD2652T106 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2652T106 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 2SD2652T106DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SD2652T106DKR-ND
Single Bipolar Transistors 2SD2652T106DKR-ND
Bipolar (BJT) Transistor NPN 12V 1.5A 400MHz 200mW Surface Mount UMT3

Bipolar (BJT) Transistor NPN 12V 1.5A 400MHz 200mW Surface Mount UMT3

Buy Now Datasheet
Single Bipolar Transistors - 2SD2652T106TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SD2652T106TR-ND
Single Bipolar Transistors 2SD2652T106TR-ND
Bipolar (BJT) Transistor NPN 12V 1.5A 400MHz 200mW Surface Mount UMT3

Bipolar (BJT) Transistor NPN 12V 1.5A 400MHz 200mW Surface Mount UMT3

Buy Now Datasheet
Single Bipolar Transistors - 2SD2652T106CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SD2652T106CT-ND
Single Bipolar Transistors 2SD2652T106CT-ND
Bipolar (BJT) Transistor NPN 12V 1.5A 400MHz 200mW Surface Mount UMT3

Bipolar (BJT) Transistor NPN 12V 1.5A 400MHz 200mW Surface Mount UMT3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SD2652T106 - 005984-2SD2652T106 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SD2652T106
005984-2SD2652T106
TRANSISTORS - Transistors (BJT) - Single - 2SD2652T106 005984-2SD2652T106
Manufacturer: Rohm Semiconductor Win Source Part Number: 005984-2SD2652T106 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 400MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: UMT3 Maximum Current Collector: 1.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 12V Max Vce (sat): 200mV @ 25mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 270 @ 200mA, 2V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 005984-2SD2652T106
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 400MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: UMT3
Maximum Current Collector: 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Max Vce (sat): 200mV @ 25mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 270 @ 200mA, 2V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SD2652T106 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SD2652T106
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SD2652T106
TRANS NPN 12V 1.5A UMT3

TRANS NPN 12V 1.5A UMT3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2SD2652T106
Bipolar Transistors - BJT 2SD2652T106
Bipolar Transistors - BJT NPN 12V 1.5A

Bipolar Transistors - BJT NPN 12V 1.5A

Buy Now Datasheet
Transistor, Npn, 12V, 1.5A, Sot-323; Transistor Polarity Rohm - 82AC4083 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 12V, 1.5A, Sot-323; Transistor Polarity Rohm
82AC4083
Transistor, Npn, 12V, 1.5A, Sot-323; Transistor Polarity Rohm 82AC4083
TRANSISTOR, NPN, 12V, 1.5A, SOT-323; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:12V; Transition Frequency ft:400MHz; Power Dissipation Pd:200mW; DC Collector Current:1.5A; DC Current Gain hFE:270hFE; Transistor Case RoHS Compliant: Yes

TRANSISTOR, NPN, 12V, 1.5A, SOT-323; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:12V; Transition Frequency ft:400MHz; Power Dissipation Pd:200mW; DC Collector Current:1.5A; DC Current Gain hFE:270hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 276-2SD2652T106 2SD2652T106DKR-ND 005984-2SD2652T106 2SD2652T106 2SD2652T106 82AC4083
Product Name 12V 1.5A Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2SD2652T106 Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT Transistor, Npn, 12V, 1.5A, Sot-323; Transistor Polarity Rohm
Polarity NPN NPN NPN; NPN NPN
Package Type Tape & Reel (TR) SOT323; SC-70, SOT-323 SOT3; SOT323; UMT3 TO-3; SOT3; SOT323
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 1500 milliamps 1500 milliamps
VCEO 12 volts 12 volts
Unlock Full Specs
to access all available technical data