ROHM Semiconductor USA, LLC 400V 0.5A 10000mW Bipolar Transistor 2SD2568Q

Description
Trans GP BJT NPN 400V 0.5A 10000mW 3-Pin(2+Tab) CPT Product overview: 2SD2568Q from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.5A, 10000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 0.5A, 10000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2568Q can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 400V 0.5A 10000mW 3-Pin(2+Tab) CPT Product overview: 2SD2568Q from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.5A, 10000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 0.5A, 10000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2568Q can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
400V 0.5A 10000mW Bipolar Transistor
276-2SD2568Q
400V 0.5A 10000mW Bipolar Transistor 276-2SD2568Q
Trans GP BJT NPN 400V 0.5A 10000mW 3-Pin(2+Tab) CPT Product overview: 2SD2568Q from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.5A, 10000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 0.5A, 10000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2568Q can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 400V 0.5A 10000mW 3-Pin(2+Tab) CPT Product overview: 2SD2568Q from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.5A, 10000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 0.5A, 10000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2568Q can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 158185-2SD2568Q - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
158185-2SD2568Q
Discrete Semiconductor Products 158185-2SD2568Q
Manufacturer: Rohm Semiconductor Win Source Part Number: 158185-2SD2568Q Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SD2568Q Alternative Parts (Cross-Reference): 2SD2568TLQ; 2SC3588Z-E1; 2SC3588-Z; 2SC3588L-Z-A; Introduction Date: October 06, 1999 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 158185-2SD2568Q
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SD2568Q
Alternative Parts (Cross-Reference): 2SD2568TLQ; 2SC3588Z-E1; 2SC3588-Z; 2SC3588L-Z-A;
Introduction Date: October 06, 1999
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Low
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SD2568Q 158185-2SD2568Q
Product Name 400V 0.5A 10000mW Bipolar Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC817-40/SNVL-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers
Bipolar Transistors - 1219446 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
Single Bipolar Transistors - BC817K40E6433HTMA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
7 suppliers