ROHM Semiconductor USA, LLC Single Bipolar Transistors 2SD2537T100V

Description
Bipolar (BJT) Transistor NPN 25V 1.2A 200MHz 2W Surface Mount MPT3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 25V 1.2A 200MHz 2W Surface Mount MPT3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2SD2537T100VTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SD2537T100VTR-ND
Single Bipolar Transistors 2SD2537T100VTR-ND
Bipolar (BJT) Transistor NPN 25V 1.2A 200MHz 2W Surface Mount MPT3

Bipolar (BJT) Transistor NPN 25V 1.2A 200MHz 2W Surface Mount MPT3

Buy Now Datasheet
Single Bipolar Transistors - 2SD2537T100VDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SD2537T100VDKR-ND
Single Bipolar Transistors 2SD2537T100VDKR-ND
Bipolar (BJT) Transistor NPN 25V 1.2A 200MHz 2W Surface Mount MPT3

Bipolar (BJT) Transistor NPN 25V 1.2A 200MHz 2W Surface Mount MPT3

Buy Now Datasheet
Bipolar Transistors - 2159582P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2159582P
Bipolar Transistors 2159582P
NPN High hFE Transistor

NPN High hFE Transistor

Supplier's Site
Bipolar Transistors - 2159581 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2159581
Bipolar Transistors 2159581
NPN High hFE Transistor

NPN High hFE Transistor

Supplier's Site
Bipolar Transistors - 2159582 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2159582
Bipolar Transistors 2159582
NPN High hFE Transistor

NPN High hFE Transistor

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - 2SD2537T100V - 005983-2SD2537T100V - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SD2537T100V
005983-2SD2537T100V
TRANSISTORS - Transistors (BJT) - Single - 2SD2537T100V 005983-2SD2537T100V
Manufacturer: Rohm Semiconductor Win Source Part Number: 005983-2SD2537T100V Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: MPT3 Maximum Current Collector: 1.2A VCEO Maximum Collector-Emitter Breakdown Voltage: 25V Max Vce (sat): 300mV @ 10mA, 500mA Collector Cut-off Current(Max): 300nA (ICBO) Typical Gain (hFE) (Min): 820 @ 500mA, 5V Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 005983-2SD2537T100V
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: MPT3
Maximum Current Collector: 1.2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 25V
Max Vce (sat): 300mV @ 10mA, 500mA
Collector Cut-off Current(Max): 300nA (ICBO)
Typical Gain (hFE) (Min): 820 @ 500mA, 5V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
25V 1.2A Bipolar Transistor
276-2SD2537T100V
25V 1.2A Bipolar Transistor 276-2SD2537T100V
TRANS NPN 25V 1.2A MPT3 Product overview: 2SD2537T100V from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 1.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 1.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2537T100V can be used for catalog matching and distributor lookup.

TRANS NPN 25V 1.2A MPT3 Product overview: 2SD2537T100V from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 1.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 1.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2537T100V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SD2537T100V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SD2537T100V
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SD2537T100V
TRANS NPN 25V 1.2A MPT3

TRANS NPN 25V 1.2A MPT3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2SD2537T100V
Bipolar Transistors - BJT 2SD2537T100V
Bipolar Transistors - BJT NPN 25V 1.2A

Bipolar Transistors - BJT NPN 25V 1.2A

Buy Now Datasheet
Transistor, Npn, 25V, 1.2A, Sot-89; Transistor Polarity Rohm - 82AC4082 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 25V, 1.2A, Sot-89; Transistor Polarity Rohm
82AC4082
Transistor, Npn, 25V, 1.2A, Sot-89; Transistor Polarity Rohm 82AC4082
TRANSISTOR, NPN, 25V, 1.2A, SOT-89; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:25V; Transition Frequency ft:200MHz; Power Dissipation Pd:500mW; DC Collector Current:1.2A; DC Current Gain hFE:820hFE; Transistor Case RoHS Compliant: Yes

TRANSISTOR, NPN, 25V, 1.2A, SOT-89; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:25V; Transition Frequency ft:200MHz; Power Dissipation Pd:500mW; DC Collector Current:1.2A; DC Current Gain hFE:820hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet
Single Bipolar Transistors - 2SD2537T100V - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
2SD2537T100V
Single Bipolar Transistors 2SD2537T100V
TRANS NPN 25V 1.2A MPT3

TRANS NPN 25V 1.2A MPT3

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 2SD2537T100VTR-ND 2159582P 2159581 005983-2SD2537T100V 276-2SD2537T100V 2SD2537T100V 2SD2537T100V 82AC4082 2SD2537T100V
Product Name Single Bipolar Transistors Bipolar Transistors Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2SD2537T100V 25V 1.2A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT Transistor, Npn, 25V, 1.2A, Sot-89; Transistor Polarity Rohm Single Bipolar Transistors
Polarity NPN NPN NPN NPN; NPN NPN NPN NPN; NPN
Package Type TO-243AA SOT89; SOT-89 Sot-89 SOT3; SOT89; MPT3 Tape & Reel (TR) TO-3; SOT89 TO-243AA
Number of units in IC 1
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 1200 milliamps 1200 milliamps 1200 milliamps
Unlock Full Specs
to access all available technical data