ROHM Semiconductor USA, LLC 10V 5A Bipolar Transistor 2SD2470-TP

Description
Transistor NPN 10V 5A Spt Tb Product overview: 2SD2470-TP from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 5A. Search-friendly keywords include transistor, BJT, switching, amplification, 10V, 5A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SD2470-TP can be used for catalog matching and distributor lookup.
Request a Quote
Description
Transistor NPN 10V 5A Spt Tb Product overview: 2SD2470-TP from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 5A. Search-friendly keywords include transistor, BJT, switching, amplification, 10V, 5A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SD2470-TP can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10V 5A Bipolar Transistor
283-2SD2470-TP
10V 5A Bipolar Transistor 283-2SD2470-TP
Transistor NPN 10V 5A Spt Tb Product overview: 2SD2470-TP from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 5A. Search-friendly keywords include transistor, BJT, switching, amplification, 10V, 5A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SD2470-TP can be used for catalog matching and distributor lookup.

Transistor NPN 10V 5A Spt Tb Product overview: 2SD2470-TP from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 5A. Search-friendly keywords include transistor, BJT, switching, amplification, 10V, 5A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SD2470-TP can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - RF Transistors (BJT) - 2SD2470-TP - 1037428-2SD2470-TP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - 2SD2470-TP
1037428-2SD2470-TP
TRANSISTORS - RF Transistors (BJT) - 2SD2470-TP 1037428-2SD2470-TP
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037428-2SD2470-TP Current Rating: 5 A Mounting: SMD (SMT) Polarity: NPN Categories: RF Transistors(BJT) Case / Package: SC Alternative Parts (Cross-Reference): 2SD2470-TP2SD2470TP; Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Voltage Rating (DC): 10 V Element Configuration: Single Max Power Dissipation: 400 mW Collector Base Voltage (VCBO): 15 V Collector Emitter Breakdown Voltage: 10 V Collector Emitter Voltage (VCEO): 500 mV Emitter Base Voltage (VEBO): 10 V hFE Min: 270 Max Collector Current: 5 A Transition Frequency: 170 MHz

Manufacturer: Rohm Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1037428-2SD2470-TP
Current Rating: 5 A
Mounting: SMD (SMT)
Polarity: NPN
Categories: RF Transistors(BJT)
Case / Package: SC
Alternative Parts (Cross-Reference): 2SD2470-TP2SD2470TP;
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Voltage Rating (DC): 10 V
Element Configuration: Single
Max Power Dissipation: 400 mW
Collector Base Voltage (VCBO): 15 V
Collector Emitter Breakdown Voltage: 10 V
Collector Emitter Voltage (VCEO): 500 mV
Emitter Base Voltage (VEBO): 10 V
hFE Min: 270
Max Collector Current: 5 A
Transition Frequency: 170 MHz

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors RF Transistors
Product Number 283-2SD2470-TP 1037428-2SD2470-TP
Product Name 10V 5A Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - 2SD2470-TP
Polarity NPN NPN; NPN
IC(max) 5000 milliamps
VCEO 10 volts
VCBO 15 volts
PD 400 milliwatts
Unlock Full Specs
to access all available technical data