Bipolar (BJT) Transistor NPN 15V 1A 200MHz 200mW Surface Mount SMT3
Bipolar (BJT) Transistor NPN 15V 1A 200MHz 200mW Surface Mount SMT3
Bipolar (BJT) Transistor NPN 15V 1A 200MHz 200mW Surface Mount SMT3
Manufacturer: Rohm Semiconductor
Win Source Part Number: 005982-2SD2444KT146R
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SMT3
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 15V
Max Vce (sat): 300mV @ 20mA, 400mA
Collector Cut-off Current(Max): 500nA (ICBO)
Typical Gain (hFE) (Min): 180 @ 50mA, 2V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
TRANS NPN 15V 1A SMT3 Product overview: 2SD2444KT146R from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2444KT146R can be used for catalog matching and distributor lookup.
TRANSISTOR, NPN, 15V, 1A, SOT-346; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:15V; Transition Frequency ft:200MHz; Power Dissipation Pd:200mW; DC Collector Current:1A; DC Current Gain hFE:180hFE; Transistor Case RoHS Compliant: Yes
TRANS NPN 15V 1A SMT3
Bipolar Transistors - BJT DVR NPN 15V 1A
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2SD2444KT146RTR-ND | 005982-2SD2444KT146R | 276-2SD2444KT146R | 82AC4081 | 2SD2444KT146R | 2SD2444KT146R |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - 2SD2444KT146R | 15V 1A Bipolar Transistor | Transistor, Npn, 15V, 1A, Sot-346; Transistor Polarity Rohm | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | NPN | NPN; NPN | NPN | NPN | ||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; SMT3 | Tape & Reel (TR) | TO-3; SOT3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 1000 milliamps | 1000 milliamps | ||||
| VCEO | 15 volts | 15 volts |