Transistor NPN 60V 3A TO220 Product overview: 2SD2396J from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A, TO220. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 3A, TO220, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SD2396J can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 993617-2SD2396J
Packaging: Bulk
Current Rating: 3 A
Mounting: SMD (SMT)
Categories: RF Transistors(BJT)
Case / Package: TO-220-3
Alternative Parts (Cross-Reference): 2SD2396J2SD2396-J;
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Voltage Rating (DC): 60 V
Max Power Dissipation: 2 W
Collector Emitter Breakdown Voltage: 60 V
Collector Emitter Voltage (VCEO): 800 mV
Max Collector Current: 3 A
Transition Frequency: 40 MHz
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Bipolar RF Transistors | RF Transistors |
| Product Number | 283-2SD2396J | 993617-2SD2396J |
| Product Name | 60V 3A TO220 Bipolar Transistor | TRANSISTORS - RF Transistors (BJT) - 2SD2396J |
| Package Type | Bulk | TO-220; SOT3; TO-220-3 |
| Packing Method | Bulk | Bulk; Bulk |
| IC(max) | 3000 milliamps | |
| VCEO | 60 volts |