ROHM Semiconductor USA, LLC 60V 3A TO220 Bipolar Transistor 2SD2396

Description
TRANS NPN 60V 3A TO220 Product overview: 2SD2396 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A, TO220. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 3A, TO220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2396 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 60V 3A TO220 Product overview: 2SD2396 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A, TO220. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 3A, TO220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2396 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 3A TO220 Bipolar Transistor
276-2SD2396
60V 3A TO220 Bipolar Transistor 276-2SD2396
TRANS NPN 60V 3A TO220 Product overview: 2SD2396 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A, TO220. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 3A, TO220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2396 can be used for catalog matching and distributor lookup.

TRANS NPN 60V 3A TO220 Product overview: 2SD2396 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A, TO220. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 3A, TO220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2396 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SD2396 - 053694-2SD2396 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SD2396
053694-2SD2396
TRANSISTORS - Transistors (BJT) - Single - 2SD2396 053694-2SD2396
Manufacturer: Rohm Semiconductor Win Source Part Number: 053694-2SD2396 Packaging: Bulk Mounting: Through Hole Frequency - Transition: 40MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220FN Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 800mV @ 50mA, 2A Collector Cut-off Current(Max): 100μA (ICBO) Typical Gain (hFE) (Min): 1000 @ 500mA, 4V Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 053694-2SD2396
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 40MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220FN
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 800mV @ 50mA, 2A
Collector Cut-off Current(Max): 100μA (ICBO)
Typical Gain (hFE) (Min): 1000 @ 500mA, 4V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 276-2SD2396 053694-2SD2396
Product Name 60V 3A TO220 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SD2396
Polarity NPN NPN; NPN
Unlock Full Specs
to access all available technical data