ROHM Semiconductor USA, LLC 16V 0.5A Bipolar Transistor 2SD2228

Description
Trans GP BJT NPN 16V 0.5A 3-Pin SC-70 Product overview: 2SD2228 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 16V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2228 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 16V 0.5A 3-Pin SC-70 Product overview: 2SD2228 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 16V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2228 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16V 0.5A Bipolar Transistor
276-2SD2228
16V 0.5A Bipolar Transistor 276-2SD2228
Trans GP BJT NPN 16V 0.5A 3-Pin SC-70 Product overview: 2SD2228 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 16V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2228 can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 16V 0.5A 3-Pin SC-70 Product overview: 2SD2228 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 16V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2228 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 158110-2SD2228 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
158110-2SD2228
Discrete Semiconductor Products 158110-2SD2228
Manufacturer: Rohm Semiconductor Win Source Part Number: 158110-2SD2228 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SD2228 Alternative Parts (Cross-Reference): 2SD2228-T2; 2SD2228-T2-A; 2SC4694-TL-E; 2SC4694-E; Introduction Date: January 13, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 158110-2SD2228
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SD2228
Alternative Parts (Cross-Reference): 2SD2228-T2; 2SD2228-T2-A; 2SC4694-TL-E; 2SC4694-E;
Introduction Date: January 13, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SD2228 158110-2SD2228
Product Name 16V 0.5A Bipolar Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data