Manufacturer: Rohm Semiconductor
Win Source Part Number: 053678-2SD2226KT146W
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SMT3
Maximum Current Collector: 150mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 5mA, 50mA
Collector Cut-off Current(Max): 300nA (ICBO)
Typical Gain (hFE) (Min): 820 @ 1mA, 5V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
TRANS NPN 50V 0.15A SMT3 Product overview: 2SD2226KT146W from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2226KT146W can be used for catalog matching and distributor lookup.
TRANS NPN 50V 0.15A SMT3
Bipolar Transistors - BJT NPN 50V 150MA
TRANS NPN 50V 0.15A SMT3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 053678-2SD2226KT146W | 276-2SD2226KT146W | 2SD2226KT146W | 2SD2226KT146W | 2SD2226KT146W |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SD2226KT146W | 50V 0.15A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Single Bipolar Transistors |
| Polarity | NPN; NPN | NPN | NPN; NPN | ||
| Package Type | SOT3; SMT3 | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 150 milliamps | 150 milliamps | 150 milliamps | ||
| VCEO | 50 volts | 50 volts | 50 volts |