TRANS NPN DARL 60V 2A MPT3 Product overview: 2SD2212T100 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2212T100 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN - Darlington 60V 2A 80MHz 2W Surface Mount MPT3
Darlington Transistors DARL NPN 60V 2A
TRANS NPN DARL 60V 2A MPT3
TRANS NPN DARL 60V 2A MPT3
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Darlington Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-2SD2212T100 | 2SD2212T100TR-ND | 2SD2212T100 | 2SD2212T100 | 2SD2212T100 |
| Product Name | 60V 2A Bipolar Transistor | Single Bipolar Transistors | Darlington Transistors | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN - Darlington; NPN | ||
| Package Type | Tape & Reel (TR) | TO-243AA | TO-243AA | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 2000 milliamps | 2000 milliamps | 2000 milliamps | ||
| VCEO | 60 volts | 60 volts | 60 volts |