ROHM Semiconductor USA, LLC 12V 0.5A Bipolar Transistor 2SC5663T2L

Description
TRANS NPN 12V 0.5A VMT3 Product overview: 2SC5663T2L from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5663T2L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 12V 0.5A VMT3 Product overview: 2SC5663T2L from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5663T2L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12V 0.5A Bipolar Transistor
276-2SC5663T2L
12V 0.5A Bipolar Transistor 276-2SC5663T2L
TRANS NPN 12V 0.5A VMT3 Product overview: 2SC5663T2L from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5663T2L can be used for catalog matching and distributor lookup.

TRANS NPN 12V 0.5A VMT3 Product overview: 2SC5663T2L from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5663T2L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SC5663T2L - 005913-2SC5663T2L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC5663T2L
005913-2SC5663T2L
TRANSISTORS - Transistors (BJT) - Single - 2SC5663T2L 005913-2SC5663T2L
Manufacturer: Rohm Semiconductor Win Source Part Number: 005913-2SC5663T2L Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 320MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: VMT3 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 12V Max Vce (sat): 250mV @ 10mA, 200mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 270 @ 10mA, 2V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 005913-2SC5663T2L
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 320MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: VMT3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Max Vce (sat): 250mV @ 10mA, 200mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 270 @ 10mA, 2V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Bipolar Transistors - 2SC5663T2L - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
2SC5663T2L
Single Bipolar Transistors 2SC5663T2L
TRANS NPN 12V 0.5A VMT3

TRANS NPN 12V 0.5A VMT3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2SC5663T2L
Bipolar Transistors - BJT 2SC5663T2L
Bipolar Transistors - BJT NPN 12V 0.5A

Bipolar Transistors - BJT NPN 12V 0.5A

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC5663T2L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC5663T2L
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC5663T2L
TRANS NPN 12V 0.5A VMT3

TRANS NPN 12V 0.5A VMT3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SC5663T2L 005913-2SC5663T2L 2SC5663T2L 2SC5663T2L 2SC5663T2L
Product Name 12V 0.5A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SC5663T2L Single Bipolar Transistors Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN NPN; NPN
Package Type Tape & Reel (TR) SOT3; VMT3 SOT-723
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 500 milliamps 500 milliamps 500 milliamps
VCEO 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data