ROHM Semiconductor USA, LLC 20V 0.05A Bipolar Transistor 2SC5661T2LP

Description
RF TRANS NPN 20V 0.05A VMT3 Product overview: 2SC5661T2LP from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.05A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC5661T2LP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF TRANS NPN 20V 0.05A VMT3 Product overview: 2SC5661T2LP from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.05A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC5661T2LP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 0.05A Bipolar Transistor
283-2SC5661T2LP
20V 0.05A Bipolar Transistor 283-2SC5661T2LP
RF TRANS NPN 20V 0.05A VMT3 Product overview: 2SC5661T2LP from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.05A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC5661T2LP can be used for catalog matching and distributor lookup.

RF TRANS NPN 20V 0.05A VMT3 Product overview: 2SC5661T2LP from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.05A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC5661T2LP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SC5661T2LP - 005912-2SC5661T2LP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC5661T2LP
005912-2SC5661T2LP
TRANSISTORS - Transistors (BJT) - Single - 2SC5661T2LP 005912-2SC5661T2LP
Manufacturer: Rohm Semiconductor Win Source Part Number: 005912-2SC5661T2LP Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 1.5GHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: VMT3 Maximum Current Collector: 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 500mV @ 4mA, 20mA Collector Cut-off Current(Max): 500nA (ICBO) Typical Gain (hFE) (Min): 82 @ 10mA, 10V Maximum Power Dissipation: 150mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 005912-2SC5661T2LP
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 1.5GHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: VMT3
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 500mV @ 4mA, 20mA
Collector Cut-off Current(Max): 500nA (ICBO)
Typical Gain (hFE) (Min): 82 @ 10mA, 10V
Maximum Power Dissipation: 150mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Bipolar RF Transistors - 2SC5661T2LPCT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
2SC5661T2LPCT-ND
Bipolar RF Transistors 2SC5661T2LPCT-ND
Bipolar (BJT) Transistor NPN 20V 50mA 1.5GHz 150mW Surface Mount VMT3

Bipolar (BJT) Transistor NPN 20V 50mA 1.5GHz 150mW Surface Mount VMT3

Buy Now Datasheet
Bipolar RF Transistors - 2SC5661T2LPTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
2SC5661T2LPTR-ND
Bipolar RF Transistors 2SC5661T2LPTR-ND
Bipolar (BJT) Transistor NPN 20V 50mA 1.5GHz 150mW Surface Mount VMT3

Bipolar (BJT) Transistor NPN 20V 50mA 1.5GHz 150mW Surface Mount VMT3

Buy Now Datasheet
Bipolar RF Transistors - 2SC5661T2LPDKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
2SC5661T2LPDKR-ND
Bipolar RF Transistors 2SC5661T2LPDKR-ND
Bipolar (BJT) Transistor NPN 20V 50mA 1.5GHz 150mW Surface Mount VMT3

Bipolar (BJT) Transistor NPN 20V 50mA 1.5GHz 150mW Surface Mount VMT3

Buy Now Datasheet
Bipolar RF Transistors - 2SC5661T2LP - ODG (Origin Data Global)
Shenzhen, China
Bipolar RF Transistors
2SC5661T2LP
Bipolar RF Transistors 2SC5661T2LP
RF TRANS NPN 20V 0.05A VMT3

RF TRANS NPN 20V 0.05A VMT3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC5661T2LP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC5661T2LP
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC5661T2LP
RF TRANS NPN 20V 0.05A VMT3

RF TRANS NPN 20V 0.05A VMT3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 283-2SC5661T2LP 005912-2SC5661T2LP 2SC5661T2LPCT-ND 2SC5661T2LP 2SC5661T2LP
Product Name 20V 0.05A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SC5661T2LP Bipolar RF Transistors Bipolar RF Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN NPN NPN; NPN
Package Type Tape & Reel (TR) SOT3; VMT3 SOT-723 SOT-723
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 50 milliamps 50 milliamps
VCEO 20 volts 20 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - BCR169WH6327XTSA1 - Rochester Electronics
Specs
Polarity PNP
Package Type PG-SOT323-3
Packing Method Tape Reel; Tape & Reel
View Details
4 suppliers
Bipolar Transistors - 6697663P - RS Components, Ltd.
Specs
Polarity PNP
Package Type TO-92; TO-92
View Details
80 V, 500 mA PNP general-purpose transistors - BC806-25HR - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
View Details
4 suppliers