ROHM Semiconductor USA, LLC TRANSISTORS - Transistors (BJT) - Single - 2SC5659T2LP 2SC5659T2LP

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 005911-2SC5659T2LP Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 300MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: VMT3 Maximum Current Collector: 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 25V Max Vce (sat): 300mV @ 1mA, 10mA Collector Cut-off Current(Max): 500nA (ICBO) Typical Gain (hFE) (Min): 82 @ 1mA, 6V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 005911-2SC5659T2LP Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 300MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: VMT3 Maximum Current Collector: 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 25V Max Vce (sat): 300mV @ 1mA, 10mA Collector Cut-off Current(Max): 500nA (ICBO) Typical Gain (hFE) (Min): 82 @ 1mA, 6V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SC5659T2LP - 005911-2SC5659T2LP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC5659T2LP
005911-2SC5659T2LP
TRANSISTORS - Transistors (BJT) - Single - 2SC5659T2LP 005911-2SC5659T2LP
Manufacturer: Rohm Semiconductor Win Source Part Number: 005911-2SC5659T2LP Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 300MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: VMT3 Maximum Current Collector: 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 25V Max Vce (sat): 300mV @ 1mA, 10mA Collector Cut-off Current(Max): 500nA (ICBO) Typical Gain (hFE) (Min): 82 @ 1mA, 6V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 005911-2SC5659T2LP
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 300MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: VMT3
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 25V
Max Vce (sat): 300mV @ 1mA, 10mA
Collector Cut-off Current(Max): 500nA (ICBO)
Typical Gain (hFE) (Min): 82 @ 1mA, 6V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
25V 0.05A Bipolar Transistor
276-2SC5659T2LP
25V 0.05A Bipolar Transistor 276-2SC5659T2LP
TRANS NPN 25V 0.05A VMT3 Product overview: 2SC5659T2LP from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 0.05A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5659T2LP can be used for catalog matching and distributor lookup.

TRANS NPN 25V 0.05A VMT3 Product overview: 2SC5659T2LP from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 0.05A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5659T2LP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 2SC5659T2LPCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SC5659T2LPCT-ND
Single Bipolar Transistors 2SC5659T2LPCT-ND
Bipolar (BJT) Transistor NPN 25V 50mA 300MHz 150mW Surface Mount VMT3

Bipolar (BJT) Transistor NPN 25V 50mA 300MHz 150mW Surface Mount VMT3

Buy Now Datasheet
Single Bipolar Transistors - 2SC5659T2LPTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SC5659T2LPTR-ND
Single Bipolar Transistors 2SC5659T2LPTR-ND
Bipolar (BJT) Transistor NPN 25V 50mA 300MHz 150mW Surface Mount VMT3

Bipolar (BJT) Transistor NPN 25V 50mA 300MHz 150mW Surface Mount VMT3

Buy Now Datasheet
TRANS NPN 25V 0.05A VMT3 - 687-2SC5659T2LP - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 25V 0.05A VMT3
687-2SC5659T2LP
TRANS NPN 25V 0.05A VMT3 687-2SC5659T2LP
TRANS NPN 25V 0.05A VMT3

TRANS NPN 25V 0.05A VMT3

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC5659T2LP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC5659T2LP
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC5659T2LP
TRANS NPN 25V 0.05A VMT3

TRANS NPN 25V 0.05A VMT3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2SC5659T2LP
Bipolar Transistors - BJT 2SC5659T2LP
Bipolar Transistors - BJT NPN 25V 50MA

Bipolar Transistors - BJT NPN 25V 50MA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 005911-2SC5659T2LP 276-2SC5659T2LP 2SC5659T2LPCT-ND 687-2SC5659T2LP 2SC5659T2LP 2SC5659T2LP
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SC5659T2LP 25V 0.05A Bipolar Transistor Single Bipolar Transistors TRANS NPN 25V 0.05A VMT3 Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Polarity NPN; NPN NPN NPN NPN; NPN
Package Type SOT3; VMT3 Tape & Reel (TR) SOT-723 VMT3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 50 milliamps 50 milliamps
VCEO 25 volts 25 volts
Unlock Full Specs
to access all available technical data