ROHM Semiconductor USA, LLC TRANSISTORS - Transistors (BJT) - Single - 2SC5658T2LS 2SC5658T2LS

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 053656-2SC5658T2LS Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 180MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: VMT3 Maximum Current Collector: 150mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 400mV @ 5mA, 50mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 120 @ 1mA, 6V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient Quantity per package: 8k pcs
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 053656-2SC5658T2LS Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 180MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: VMT3 Maximum Current Collector: 150mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 400mV @ 5mA, 50mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 120 @ 1mA, 6V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient Quantity per package: 8k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SC5658T2LS - 053656-2SC5658T2LS - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC5658T2LS
053656-2SC5658T2LS
TRANSISTORS - Transistors (BJT) - Single - 2SC5658T2LS 053656-2SC5658T2LS
Manufacturer: Rohm Semiconductor Win Source Part Number: 053656-2SC5658T2LS Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 180MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: VMT3 Maximum Current Collector: 150mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 400mV @ 5mA, 50mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 120 @ 1mA, 6V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient Quantity per package: 8k pcs

Manufacturer: Rohm Semiconductor
Win Source Part Number: 053656-2SC5658T2LS
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 180MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: VMT3
Maximum Current Collector: 150mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 400mV @ 5mA, 50mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 120 @ 1mA, 6V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
Quantity per package: 8k pcs

Buy Now Datasheet
Singapore, Singapore
50V 0.15A Bipolar Transistor
276-2SC5658T2LS
50V 0.15A Bipolar Transistor 276-2SC5658T2LS
TRANS NPN 50V 0.15A VMT3 Product overview: 2SC5658T2LS from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5658T2LS can be used for catalog matching and distributor lookup.

TRANS NPN 50V 0.15A VMT3 Product overview: 2SC5658T2LS from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5658T2LS can be used for catalog matching and distributor lookup.

Supplier's Site
TRANS NPN 50V 0.15A VMT3 - 687-2SC5658T2LS - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 50V 0.15A VMT3
687-2SC5658T2LS
TRANS NPN 50V 0.15A VMT3 687-2SC5658T2LS
TRANS NPN 50V 0.15A VMT3

TRANS NPN 50V 0.15A VMT3

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC5658T2LS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC5658T2LS
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC5658T2LS
TRANS NPN 50V 0.15A VMT3

TRANS NPN 50V 0.15A VMT3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2SC5658T2LS
Bipolar Transistors - BJT 2SC5658T2LS
Bipolar Transistors - BJT NPN 50V 150MA

Bipolar Transistors - BJT NPN 50V 150MA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 053656-2SC5658T2LS 276-2SC5658T2LS 687-2SC5658T2LS 2SC5658T2LS 2SC5658T2LS
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SC5658T2LS 50V 0.15A Bipolar Transistor TRANS NPN 50V 0.15A VMT3 Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Polarity NPN; NPN NPN NPN; NPN
Package Type SOT3; VMT3 Tape & Reel (TR) VMT3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 150 milliamps 150 milliamps
VCEO 50 volts 50 volts
Unlock Full Specs
to access all available technical data