ROHM Semiconductor USA, LLC 50V 0.15A Bipolar Transistor 2SC5658T2LQ

Description
TRANS NPN 50V 0.15A VMT3 Product overview: 2SC5658T2LQ from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5658T2LQ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 50V 0.15A VMT3 Product overview: 2SC5658T2LQ from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5658T2LQ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 0.15A Bipolar Transistor
276-2SC5658T2LQ
50V 0.15A Bipolar Transistor 276-2SC5658T2LQ
TRANS NPN 50V 0.15A VMT3 Product overview: 2SC5658T2LQ from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5658T2LQ can be used for catalog matching and distributor lookup.

TRANS NPN 50V 0.15A VMT3 Product overview: 2SC5658T2LQ from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5658T2LQ can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - 2SC5658T2LQ - 005909-2SC5658T2LQ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC5658T2LQ
005909-2SC5658T2LQ
TRANSISTORS - Transistors (BJT) - Single - 2SC5658T2LQ 005909-2SC5658T2LQ
Manufacturer: Rohm Semiconductor Win Source Part Number: 005909-2SC5658T2LQ Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 180MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: VMT3 Maximum Current Collector: 150mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 400mV @ 5mA, 50mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 120 @ 1mA, 6V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 8k pcs

Manufacturer: Rohm Semiconductor
Win Source Part Number: 005909-2SC5658T2LQ
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 180MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: VMT3
Maximum Current Collector: 150mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 400mV @ 5mA, 50mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 120 @ 1mA, 6V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 8k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC5658T2LQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC5658T2LQ
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC5658T2LQ
TRANS NPN 50V 0.15A VMT3

TRANS NPN 50V 0.15A VMT3

Supplier's Site
TRANS NPN 50V 0.15A VMT3 - 687-2SC5658T2LQ - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 50V 0.15A VMT3
687-2SC5658T2LQ
TRANS NPN 50V 0.15A VMT3 687-2SC5658T2LQ
TRANS NPN 50V 0.15A VMT3

TRANS NPN 50V 0.15A VMT3

Supplier's Site
Single Bipolar Transistors - 2SC5658T2LQ - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
2SC5658T2LQ
Single Bipolar Transistors 2SC5658T2LQ
TRANS NPN 50V 0.15A VMT3

TRANS NPN 50V 0.15A VMT3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2SC5658T2LQ
Bipolar Transistors - BJT 2SC5658T2LQ
Bipolar Transistors - BJT NPN 50V 0.15A

Bipolar Transistors - BJT NPN 50V 0.15A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SC5658T2LQ 005909-2SC5658T2LQ 2SC5658T2LQ 687-2SC5658T2LQ 2SC5658T2LQ 2SC5658T2LQ
Product Name 50V 0.15A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SC5658T2LQ Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS NPN 50V 0.15A VMT3 Single Bipolar Transistors Bipolar Transistors - BJT
Polarity NPN NPN; NPN NPN; NPN NPN; NPN
Package Type Tape & Reel (TR) SOT3; VMT3 SOT-723
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 150 milliamps 150 milliamps 150 milliamps
VCEO 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 6697405 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
45 V, 100 mA PNP general-purpose transistor - 2PB709ASL-QVL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -100 milliamps
VCEO -45 volts
View Details
2 suppliers