NPN silicon transistor for general-purpose use, with a collector-emitter voltage rating of 50 V, collector current of 0.15 A, and power dissipation of 0.15 W. Packaged in VMT3 (SOT-416) surface-mount case with dimensions of 1.7 mm × 1.25 mm × 0.7 mm. Features low output capacitance (Cob=2.0 pF typ.) and a transition frequency of 180 MHz. Complies with RoHS. Junction temperature range is -55 °C to +150 °C.
Transistor Polarity:NPN; Collector Emitter Voltage Max:50V; Continuous Collector Current:150mA; Power Dissipation:150mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:180MHz; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 30AC3800 |
| Product Name | Transistor Polarity Rohm |
| Transistor Type | Transistor Polarity Rohm |