ROHM Semiconductor USA, LLC 50V 0.15A Bipolar Transistor 2SC5658Q

Description
Trans GP BJT NPN 50V 0.15A 3-Pin VMT Product overview: 2SC5658Q from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5658Q can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 50V 0.15A 3-Pin VMT Product overview: 2SC5658Q from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5658Q can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 0.15A Bipolar Transistor
276-2SC5658Q
50V 0.15A Bipolar Transistor 276-2SC5658Q
Trans GP BJT NPN 50V 0.15A 3-Pin VMT Product overview: 2SC5658Q from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5658Q can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 50V 0.15A 3-Pin VMT Product overview: 2SC5658Q from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5658Q can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 157215-2SC5658Q - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
157215-2SC5658Q
Discrete Semiconductor Products 157215-2SC5658Q
Manufacturer: Rohm Semiconductor Win Source Part Number: 157215-2SC5658Q Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC5658Q Alternative Parts (Cross-Reference): 2SC5658T2LQ; 2SC5658-QRDG; 2SC5658-RRDG; 2SC5658-RRMG; Introduction Date: January 10, 2001 ECCN: EAR99 Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 157215-2SC5658Q
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC5658Q
Alternative Parts (Cross-Reference): 2SC5658T2LQ; 2SC5658-QRDG; 2SC5658-RRDG; 2SC5658-RRMG;
Introduction Date: January 10, 2001
ECCN: EAR99
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SC5658Q 157215-2SC5658Q
Product Name 50V 0.15A Bipolar Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC847CWH6778XTSA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT323; SC-70, SOT-323
View Details
4 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-16,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
8 suppliers
Bipolar Transistors - 1219998 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details