ROHM Semiconductor USA, LLC 50V 0.15A 150mW Bipolar Transistor 2SC5658 T2L

Description
Trans GP BJT NPN 50V 0.15A 150mW 3-Pin VMT T/R Product overview: 2SC5658 T2L from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A, 150mW. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, 150mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5658 T2L can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 50V 0.15A 150mW 3-Pin VMT T/R Product overview: 2SC5658 T2L from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A, 150mW. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, 150mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5658 T2L can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 0.15A 150mW Bipolar Transistor
276-2SC5658 T2L
50V 0.15A 150mW Bipolar Transistor 276-2SC5658 T2L
Trans GP BJT NPN 50V 0.15A 150mW 3-Pin VMT T/R Product overview: 2SC5658 T2L from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A, 150mW. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, 150mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5658 T2L can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 50V 0.15A 150mW 3-Pin VMT T/R Product overview: 2SC5658 T2L from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A, 150mW. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, 150mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5658 T2L can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 157208-2SC5658 T2L - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
157208-2SC5658 T2L
Discrete Semiconductor Products 157208-2SC5658 T2L
Manufacturer: Rohm Semiconductor Win Source Part Number: 157208-2SC5658 T2L Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC5658 Alternative Parts (Cross-Reference): 2SC5658; 2SC5658-QRDG; 2SC5658-SRMG; 2SC5658-RRDG; Introduction Date: January 10, 2001 ECCN: EAR99 Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 157208-2SC5658 T2L
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC5658
Alternative Parts (Cross-Reference): 2SC5658; 2SC5658-QRDG; 2SC5658-SRMG; 2SC5658-RRDG;
Introduction Date: January 10, 2001
ECCN: EAR99
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SC5658 T2L 157208-2SC5658 T2L
Product Name 50V 0.15A 150mW Bipolar Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data