Manufacturer: Rohm Semiconductor
Win Source Part Number: 157205-2SC5640
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC5640
Alternative Parts (Cross-Reference): 2SC4726; 2SC5662; 2SC4726TL; 2SC5662T2L;
Introduction Date: October 01, 2003
ECCN: EAR99
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Trans GP BJT NPN 8V 0.1A 3-Pin EMT Product overview: 2SC5640 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 8V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5640 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 157205-2SC5640 | 276-2SC5640 |
| Product Name | Discrete Semiconductor Products | 8V 0.1A Bipolar Transistor |
| Package Type | SOT3 |