Manufacturer: Rohm Semiconductor
Win Source Part Number: 005905-2SC5585TL
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 320MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: EMT3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Max Vce (sat): 250mV @ 10mA, 200mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 270 @ 10mA, 2V
Maximum Power Dissipation: 150mW
Alternative Parts (Cross-Reference): PBSS2515E; 2SC5585; PBSS2515E,115;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
TRANS NPN 12V 0.5A EMT3 Product overview: 2SC5585TL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5585TL can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 12V 500mA 320MHz 150mW Surface Mount EMT3
Bipolar (BJT) Transistor NPN 12V 500mA 320MHz 150mW Surface Mount EMT3
Bipolar (BJT) Transistor NPN 12V 500mA 320MHz 150mW Surface Mount EMT3
TRANS NPN 12V 0.5A EMT3
Bipolar Transistors - BJT NPN 12V 0.5A SOT-416
12V 150mW 270@10mA,2V 500mA NPN SOT-416 Bipolar Transistors - BJT ROHS
TRANS NPN 12V 0.5A EMT3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 005905-2SC5585TL | 276-2SC5585TL | 2SC5585TLTR-ND | 2SC5585TL | 2SC5585TL | 2SC5585TL | 2SC5585TL |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SC5585TL | 12V 0.5A Bipolar Transistor | Single Bipolar Transistors | Single Bipolar Transistors | Bipolar Transistors - BJT | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; NPN | NPN | NPN | NPN; NPN | NPN | ||
| Package Type | SOT3; EMT3 | Tape & Reel (TR) | SC-75, SOT-416 | SC-75, SOT-416 | |||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | 500 milliamps | |||
| VCEO | 12 volts | 12 volts | 12 volts | 12 volts |