Manufacturer: Rohm Semiconductor
Win Source Part Number: 157119-2SC5531B
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC5531B
Introduction Date: December 06, 1999
Estimated EOL Date: Not Applicable
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Trans GP BJT NPN 400V 2A 3-Pin PSD Product overview: 2SC5531B from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5531B can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 157119-2SC5531B | 276-2SC5531B |
| Product Name | Discrete Semiconductor Products | 400V 2A Bipolar Transistor |
| Package Type | SOT3 |