The 2SC5161 is an NPN silicon bipolar transistor designed for high-voltage switching applications, rated for 400 V collector-emitter and collector-base voltage and 2 A continuous collector current. It is packaged in the EIAJ SC-63 (ROHM CPT3) case, with dimensions of 9.0 mm length, 5.5 mm width, and 3.0 mm thickness. The transistor has a collector-emitter saturation voltage of 1 V maximum at IC/IB = 1 A/0.2 A, a transition frequency of 10 MHz, and turn-off times of 1 µs fall time and 2.5 µs storage time. It meets a maximum junction temperature of 150 °C and a storage temperature range of −55 °C to +150 °C. The hFE gain is binned at 25 to 50 for the B grade. The device is suited for pulse and switching circuits with low VCE(sat) and fast switching performance.
TRANS NPN 400V 2A SOT-428 TR Product overview: 2SC5161 TL B from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5161 TL B can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 276-2SC5161 TL B |
| Product Name | 400V 2A Bipolar Transistor |
| Polarity | NPN |