TRANS NPN 60V 5A CPT3 Product overview: 2SC5103TLQ from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5103TLQ can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 60V 5A 120MHz 1W Surface Mount CPT3
Bipolar (BJT) Transistor NPN 60V 5A 120MHz 1W Surface Mount CPT3
Bipolar (BJT) Transistor NPN 60V 5A 120MHz 1W Surface Mount CPT3
Bipolar Transistors - BJT NPN;CPT3 HFE RANK 'Q
TRANSISTOR, SOT-428, 60 V. FREE 2 YEAR RADWELL WARRANTY
TRANS NPN 60V 5A CPT3
TRANS NPN 60V 5A CPT3
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Radwell International | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-2SC5103TLQ | 2SC5103TLQDKR-ND | 2SC5103TLQ | 66064838 | 2SC5103TLQ | 2SC5103TLQ |
| Product Name | 60V 5A Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistors - BJT | Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN; NPN | |||
| Package Type | Tape & Reel (TR) | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | |||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 5000 milliamps | 5000 milliamps | 5000 milliamps | |||
| VCEO | 60 volts | 60 volts | 60 volts |