ROHM Semiconductor USA, LLC Single Bipolar Transistors 2SC5060TV2M

Description
Bipolar (BJT) Transistor NPN - Darlington 90V 1A 80MHz 1W Through Hole ATV
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN - Darlington 90V 1A 80MHz 1W Through Hole ATV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2SC5060TV2M-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SC5060TV2M-ND
Single Bipolar Transistors 2SC5060TV2M-ND
Bipolar (BJT) Transistor NPN - Darlington 90V 1A 80MHz 1W Through Hole ATV

Bipolar (BJT) Transistor NPN - Darlington 90V 1A 80MHz 1W Through Hole ATV

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SC5060TV2M - 1004441-2SC5060TV2M - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC5060TV2M
1004441-2SC5060TV2M
TRANSISTORS - Transistors (BJT) - Single - 2SC5060TV2M 1004441-2SC5060TV2M
Manufacturer: Rohm Semiconductor Win Source Part Number: 1004441-2SC5060TV2M Packaging: Reel - TR Mounting: Through Hole Frequency - Transition: 80MHz Transistor Polarity: NPN - Darlington Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: ATV Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 90V Max Vce (sat): 1.5V @ 1mA, 500mA Collector Cut-off Current(Max): 10μA (ICBO) Typical Gain (hFE) (Min): 1000 @ 500mA, 3V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1004441-2SC5060TV2M
Packaging: Reel - TR
Mounting: Through Hole
Frequency - Transition: 80MHz
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: ATV
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 90V
Max Vce (sat): 1.5V @ 1mA, 500mA
Collector Cut-off Current(Max): 10μA (ICBO)
Typical Gain (hFE) (Min): 1000 @ 500mA, 3V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC5060TV2M - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC5060TV2M
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC5060TV2M
TRANS NPN DARL 90V 1A ATV

TRANS NPN DARL 90V 1A ATV

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transistors Transistors Bipolar RF Transistors
Product Number 2SC5060TV2M-ND 1004441-2SC5060TV2M 2SC5060TV2M
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2SC5060TV2M Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN - Darlington
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 1 A PNP medium power transistors - BC53PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
7 suppliers
 - BC807-25B5000 - Rochester Electronics
Specs
Package Type SOT23; SOT-23-3
View Details
2 suppliers
Bipolar Transistors - 6697433P - RS Components, Ltd.
Specs
Polarity NPN
Package Type TO-92; TO-92
View Details