Manufacturer: Rohm Semiconductor
Win Source Part Number: 156842-2SC4998
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC4998
Alternative Parts (Cross-Reference): 2SC4998T106;
Introduction Date: November 18, 1998
ECCN: EAR99
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
Trans GP BJT NPN 10V 0.1A 3-Pin UMT Product overview: 2SC4998 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 10V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4998 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 156842-2SC4998 | 276-2SC4998 |
| Product Name | Discrete Semiconductor Products | 10V 0.1A Bipolar Transistor |
| Package Type | SOT3 |