ROHM Semiconductor USA, LLC Discrete Semiconductor Products 2SC4998 T106

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 156843-2SC4998 T106 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC4998 Alternative Parts (Cross-Reference): 2SC4998; Introduction Date: November 18, 1998 ECCN: EAR99 Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 156843-2SC4998 T106 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC4998 Alternative Parts (Cross-Reference): 2SC4998; Introduction Date: November 18, 1998 ECCN: EAR99 Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 156843-2SC4998 T106 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
156843-2SC4998 T106
Discrete Semiconductor Products 156843-2SC4998 T106
Manufacturer: Rohm Semiconductor Win Source Part Number: 156843-2SC4998 T106 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC4998 Alternative Parts (Cross-Reference): 2SC4998; Introduction Date: November 18, 1998 ECCN: EAR99 Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 156843-2SC4998 T106
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC4998
Alternative Parts (Cross-Reference): 2SC4998;
Introduction Date: November 18, 1998
ECCN: EAR99
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
10V 0.1A Bipolar Transistor
276-2SC4998 T106
10V 0.1A Bipolar Transistor 276-2SC4998 T106
Trans GP BJT NPN 10V 0.1A 3-Pin UMT T/R Product overview: 2SC4998 T106 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 10V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4998 T106 can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 10V 0.1A 3-Pin UMT T/R Product overview: 2SC4998 T106 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 10V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4998 T106 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 156843-2SC4998 T106 276-2SC4998 T106
Product Name Discrete Semiconductor Products 10V 0.1A Bipolar Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1660630 - RS Components, Ltd.
Specs
Polarity NPN; PNP
Package Type Sot-363 (sc-88)
Number of units in IC 2
View Details
50 V, 500 mA NPN general-purpose transistor - 2PD602ASL-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 50 volts
View Details
2 suppliers
50V SOT23 Bipolar Transistor - 292-BCR146E6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
IC(max) 70000 milliamps
View Details
7 suppliers