ROHM Semiconductor USA, LLC TRANSISTORS - RF Transistors (BJT) - 2SC4774T106S 2SC4774T106S

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 005888-2SC4774T106S Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 800MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: UMT3 Maximum Current Collector: 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 6V Typical Gain (hFE) (Min): 180 @ 5mA, 5V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 005888-2SC4774T106S Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 800MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: UMT3 Maximum Current Collector: 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 6V Typical Gain (hFE) (Min): 180 @ 5mA, 5V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - RF Transistors (BJT) - 2SC4774T106S - 005888-2SC4774T106S - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - 2SC4774T106S
005888-2SC4774T106S
TRANSISTORS - RF Transistors (BJT) - 2SC4774T106S 005888-2SC4774T106S
Manufacturer: Rohm Semiconductor Win Source Part Number: 005888-2SC4774T106S Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 800MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: UMT3 Maximum Current Collector: 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 6V Typical Gain (hFE) (Min): 180 @ 5mA, 5V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 005888-2SC4774T106S
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 800MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: UMT3
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 6V
Typical Gain (hFE) (Min): 180 @ 5mA, 5V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Bipolar RF Transistors - 2SC4774T106SDKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
2SC4774T106SDKR-ND
Bipolar RF Transistors 2SC4774T106SDKR-ND
RF Transistor NPN 6V 50mA 800MHz 200mW Surface Mount UMT3

RF Transistor NPN 6V 50mA 800MHz 200mW Surface Mount UMT3

Buy Now Datasheet
Bipolar RF Transistors - 2SC4774T106STR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
2SC4774T106STR-ND
Bipolar RF Transistors 2SC4774T106STR-ND
RF Transistor NPN 6V 50mA 800MHz 200mW Surface Mount UMT3

RF Transistor NPN 6V 50mA 800MHz 200mW Surface Mount UMT3

Buy Now Datasheet
Singapore, Singapore
6V 800MHZ Bipolar Transistor
283-2SC4774T106S
6V 800MHZ Bipolar Transistor 283-2SC4774T106S
RF TRANS NPN 6V 800MHZ UMT3 Product overview: 2SC4774T106S from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 800MHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 6V, 800MHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC4774T106S can be used for catalog matching and distributor lookup.

RF TRANS NPN 6V 800MHZ UMT3 Product overview: 2SC4774T106S from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 800MHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 6V, 800MHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC4774T106S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar RF Transistors - 2SC4774T106S - ODG (Origin Data Global)
Shenzhen, China
Bipolar RF Transistors
2SC4774T106S
Bipolar RF Transistors 2SC4774T106S
RF TRANS NPN 6V 800MHZ UMT3

RF TRANS NPN 6V 800MHZ UMT3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2SC4774T106S
Bipolar Transistors - BJT 2SC4774T106S
Bipolar Transistors - BJT NPN 6V 50MA

Bipolar Transistors - BJT NPN 6V 50MA

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC4774T106S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC4774T106S
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC4774T106S
RF TRANS NPN 6V 800MHZ UMT3

RF TRANS NPN 6V 800MHZ UMT3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 005888-2SC4774T106S 2SC4774T106SDKR-ND 283-2SC4774T106S 2SC4774T106S 2SC4774T106S 2SC4774T106S
Product Name TRANSISTORS - RF Transistors (BJT) - 2SC4774T106S Bipolar RF Transistors 6V 800MHZ Bipolar Transistor Bipolar RF Transistors Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; NPN NPN NPN NPN; NPN
Package Type SOT3; SOT323; UMT3 SOT323; SC-70, SOT-323 Tape & Reel (TR) SOT323; SC-70, SOT-323
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 50 milliamps 50 milliamps
VCEO 6 volts 6 volts 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219487 - RS Components, Ltd.
Specs
Polarity NPN
Package Type Sot-89
Number of units in IC 1
View Details
PNP general purpose transistor - 2PB1219AR,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -50 volts
View Details
7 suppliers
Single IGBTs - 448-AIGW50N65H5XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
5 suppliers