Bipolar (BJT) Transistor NPN 11V 50mA 3.2GHz 150mW Surface Mount EMT3
RF TRANS NPN 11V 0.05A EMT3 Product overview: 2SC4726TLN from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 11V, 0.05A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC4726TLN can be used for catalog matching and distributor lookup.
RF TRANS NPN 11V 0.05A EMT3
Bipolar Transistors - BJT NPN 11V 50MA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2SC4726TLNTR-ND | 283-2SC4726TLN | 2SC4726TLN | 2SC4726TLN |
| Product Name | Bipolar RF Transistors | 11V 0.05A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | NPN | NPN | ||
| Package Type | SC-75, SOT-416 | Tape & Reel (TR) | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||
| IC(max) | 50 milliamps | |||
| VCEO | 11 volts | 11 volts |