ROHM Semiconductor USA, LLC Trans, Npn, 11V, 0.05A, 150Deg C, 0.15W; Transistor Polarity Rohm 2SC4726TL

Description
TRANS, NPN, 11V, 0.05A, 150DEG C, 0.15W; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:11V; Transition Frequency ft:-; Power Dissipation Pd:200mW; DC Collector Current:50mA; DC Current Gain hFE:56hFE; Transistor Case RoHS Compliant: Yes
Description
TRANS, NPN, 11V, 0.05A, 150DEG C, 0.15W; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:11V; Transition Frequency ft:-; Power Dissipation Pd:200mW; DC Collector Current:50mA; DC Current Gain hFE:56hFE; Transistor Case RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The 2SC4726 is an NPN high-frequency transistor designed for amplification, frequency conversion, and local oscillator applications. It is packaged in the SOT-416 (EMT3) case, with a collector-emitter voltage rating of 11 V, a collector current of 50 mA, and a power dissipation of 150 mW. The transition frequency is typ. 3.2 GHz, and the noise figure is typ. 3.5 dB at 500 MHz. The junction temperature rating is 150 °C, and the device is RoHS compliant. DC current gain (hFE) ranges from 56 to 180, grouped in N and P ranks. The part is electrostatic discharge sensitive and requires external ESD protection in design.

Datasheet Summary
Powered by GS/AI

The 2SC4726 is an NPN high-frequency transistor designed for amplification, frequency conversion, and local oscillator applications. It is packaged in the SOT-416 (EMT3) case, with a collector-emitter voltage rating of 11 V, a collector current of 50 mA, and a power dissipation of 150 mW. The transition frequency is typ. 3.2 GHz, and the noise figure is typ. 3.5 dB at 500 MHz. The junction temperature rating is 150 °C, and the device is RoHS compliant. DC current gain (hFE) ranges from 56 to 180, grouped in N and P ranks. The part is electrostatic discharge sensitive and requires external ESD protection in design.

Suppliers

Company
Product
Description
Supplier Links
Trans, Npn, 11V, 0.05A, 150Deg C, 0.15W; Transistor Polarity Rohm - 82AC4074 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 11V, 0.05A, 150Deg C, 0.15W; Transistor Polarity Rohm
82AC4074
Trans, Npn, 11V, 0.05A, 150Deg C, 0.15W; Transistor Polarity Rohm 82AC4074
TRANS, NPN, 11V, 0.05A, 150DEG C, 0.15W; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:11V; Transition Frequency ft:-; Power Dissipation Pd:200mW; DC Collector Current:50mA; DC Current Gain hFE:56hFE; Transistor Case RoHS Compliant: Yes

TRANS, NPN, 11V, 0.05A, 150DEG C, 0.15W; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:11V; Transition Frequency ft:-; Power Dissipation Pd:200mW; DC Collector Current:50mA; DC Current Gain hFE:56hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 82AC4074
Product Name Trans, Npn, 11V, 0.05A, 150Deg C, 0.15W; Transistor Polarity Rohm
Transistor Type Trans, Npn, 11V, 0.05A, 150Deg C, 0.15W; Transistor Polarity Rohm
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1346-SSH-AC - 855028-2SA1346-SSH-AC - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
N-Channel 21A 500V 0.26ohm MOSFET Transistor - 288-2SK3522-01 - ERSAELECTRONICS PTE. LTD.
Specs
Transistor Type MOSFET
View Details
3 suppliers
Bipolar Transistors - 1219969 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity PNP
Package Type E-line
View Details