ROHM Semiconductor USA, LLC 11V 0.05A Bipolar Transistor 2SC4726 TL

Description
Trans GP BJT NPN 11V 0.05A 3-Pin EMT T/R Product overview: 2SC4726 TL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 11V, 0.05A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4726 TL can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 11V 0.05A 3-Pin EMT T/R Product overview: 2SC4726 TL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 11V, 0.05A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4726 TL can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
11V 0.05A Bipolar Transistor
276-2SC4726 TL
11V 0.05A Bipolar Transistor 276-2SC4726 TL
Trans GP BJT NPN 11V 0.05A 3-Pin EMT T/R Product overview: 2SC4726 TL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 11V, 0.05A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4726 TL can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 11V 0.05A 3-Pin EMT T/R Product overview: 2SC4726 TL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 11V, 0.05A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4726 TL can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 156696-2SC4726 TL - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
156696-2SC4726 TL
Discrete Semiconductor Products 156696-2SC4726 TL
Manufacturer: Rohm Semiconductor Win Source Part Number: 156696-2SC4726 TL Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC4726 Alternative Parts (Cross-Reference): 2SC4726; 2SC4809R; 2SC4809; 2SC48090QL; ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 156696-2SC4726 TL
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC4726
Alternative Parts (Cross-Reference): 2SC4726; 2SC4809R; 2SC4809; 2SC48090QL;
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SC4726 TL 156696-2SC4726 TL
Product Name 11V 0.05A Bipolar Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data