Bipolar (BJT) Transistor NPN 50V 2A 210MHz 500mW Surface Mount MPT3
Bipolar (BJT) Transistor NPN 50V 2A 210MHz 500mW Surface Mount MPT3
Bipolar (BJT) Transistor NPN 50V 2A 210MHz 500mW Surface Mount MPT3
TRANS NPN 50V 2A MPT3 Product overview: 2SC4672T100Q from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4672T100Q can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 005885-2SC4672T100Q
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 210MHz
Transistor Polarity: NPN
Family Name: 2SC4672Q
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: 150°C (TJ)
Case / Package: MPT3
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 350mV @ 50mA, 1A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 120 @ 500mA, 2V
Maximum Power Dissipation: 500mW
Alternative Parts (Cross-Reference): 2STF1360; 2SD1624R; 2SD1624; 2SC5964;
Introduction Date: November 18, 1998
ECCN: EAR99
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
TRANS NPN 50V 2A MPT3
Bipolar Transistors - BJT NPN 50V 3A
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2SC4672T100QTR-ND | 276-2SC4672T100Q | 005885-2SC4672T100Q | 2SC4672T100Q | 2SC4672T100Q | 2SC4672T100Q |
| Product Name | Single Bipolar Transistors | 50V 2A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - 2SC4672T100Q | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Single Bipolar Transistors |
| Polarity | NPN | NPN | NPN; NPN | NPN; NPN | ||
| Package Type | TO-243AA | Tape & Reel (TR) | SOT3; SOT89; MPT3 | TO-243AA | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 3000 milliamps | 2000 milliamps | 2000 milliamps | 2000 milliamps | ||
| VCEO | 50 volts | 50 volts | 50 volts | 50 volts |