ROHM Semiconductor USA, LLC 25V 0.05A Bipolar Transistor 2SC4618 TL N

Description
Trans GP BJT NPN 25V 0.05A 3-Pin EMT T/R Product overview: 2SC4618 TL N from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 0.05A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4618 TL N can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 25V 0.05A 3-Pin EMT T/R Product overview: 2SC4618 TL N from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 0.05A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4618 TL N can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
25V 0.05A Bipolar Transistor
276-2SC4618 TL N
25V 0.05A Bipolar Transistor 276-2SC4618 TL N
Trans GP BJT NPN 25V 0.05A 3-Pin EMT T/R Product overview: 2SC4618 TL N from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 0.05A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4618 TL N can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 25V 0.05A 3-Pin EMT T/R Product overview: 2SC4618 TL N from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 0.05A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4618 TL N can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 156612-2SC4618 TL N - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
156612-2SC4618 TL N
Discrete Semiconductor Products 156612-2SC4618 TL N
Manufacturer: Rohm Semiconductor Win Source Part Number: 156612-2SC4618 TL N Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC4618N Alternative Parts (Cross-Reference): 2SC4618N; Introduction Date: November 18, 1998 ECCN: EAR99 Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient Application Field: Used in Sensing & Instrumentation

Manufacturer: Rohm Semiconductor
Win Source Part Number: 156612-2SC4618 TL N
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC4618N
Alternative Parts (Cross-Reference): 2SC4618N;
Introduction Date: November 18, 1998
ECCN: EAR99
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Sensing & Instrumentation

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SC4618 TL N 156612-2SC4618 TL N
Product Name 25V 0.05A Bipolar Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 2441941 - RS Components, Ltd.
Specs
Package Type X1-DFN1006-3
View Details
45 V, 500 mA NPN general-purpose transistors - BC817-40W,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
VCEO 45 volts
View Details
9 suppliers
Bipolar Transistor Arrays - 448-BCV62BE6433HTMA1TR-ND - DigiKey
Specs
Polarity PNP
Package Type TO-253-4, TO-253AA
View Details
2 suppliers