TRANS NPN 50V 0.15A EMT3 Product overview: 2SC4617TLS from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4617TLS can be used for catalog matching and distributor lookup.
TRANS NPN 50V 0.15A EMT3
TRANS NPN 50V 0.15A EMT3
TRANSISTOR, NPN, 50V, EMT3; Transistor Polarity:NPN; Collector Emitter Voltage Max:50V; Continuous Collector Current:50mA; Power Dissipation:150mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:180MHz RoHS Compliant: Yes
Bipolar Transistors - BJT NPN 50V 150MA
| ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-2SC4617TLS | 2SC4617TLS | 2SC4617TLS | 40P3455 | 2SC4617TLS |
| Product Name | 50V 0.15A Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Npn, 50V, Emt3; Transistor Polarity Rohm | Bipolar Transistors - BJT |
| Polarity | NPN | NPN; NPN | NPN | ||
| Package Type | Tape & Reel (TR) | SC-75, SOT-416 | EMT3 | TO-3 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 150 milliamps | 150 milliamps | 150 milliamps | ||
| VCEO | 50 volts | 50 volts | 50 volts |