Manufacturer: Rohm Semiconductor
Win Source Part Number: 005880-2SC4617TLQ
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 180MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: EMT3
Maximum Current Collector: 150mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 400mV @ 5mA, 50mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 120 @ 1mA, 6V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
TRANS NPN 50V 0.15A EMT3 Product overview: 2SC4617TLQ from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4617TLQ can be used for catalog matching and distributor lookup.
50V 150mW 120@1mA,6V 150mA NPN SOT-416F Bipolar Transistors - BJT ROHS
TRANS NPN 50V 0.15A EMT3
Bipolar Transistors - BJT NPN 50V 0.15A SOT-416
TRANS NPN 50V 0.15A EMT3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 005880-2SC4617TLQ | 276-2SC4617TLQ | 1246439 | 1246439P | 2SC4617TLQ | 2SC4617TLQ | 2SC4617TLQ | 2SC4617TLQ |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SC4617TLQ | 50V 0.15A Bipolar Transistor | Bipolar Transistors | Bipolar Transistors | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; NPN | NPN | NPN | NPN | NPN; NPN | |||
| Package Type | SOT3; EMT3 | Tape & Reel (TR) | Sot-416 (sc-75a) | SOT-416 (SC-75A) | SC-75, SOT-416 | |||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||||
| IC(max) | 150 milliamps | 150 milliamps | 150 milliamps | 150 milliamps | ||||
| VCEO | 50 volts | 50 volts | 50 volts | 50 volts |