ROHM Semiconductor USA, LLC 50V 0.15A Bipolar Transistor 2SC4617FRATLR

Description
Trans Gp Bjt NPN 50V 0.15A 3-PIN SOT-416 T/r Product overview: 2SC4617FRATLR from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC4617FRATLR can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans Gp Bjt NPN 50V 0.15A 3-PIN SOT-416 T/r Product overview: 2SC4617FRATLR from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC4617FRATLR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 0.15A Bipolar Transistor
283-2SC4617FRATLR
50V 0.15A Bipolar Transistor 283-2SC4617FRATLR
Trans Gp Bjt NPN 50V 0.15A 3-PIN SOT-416 T/r Product overview: 2SC4617FRATLR from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC4617FRATLR can be used for catalog matching and distributor lookup.

Trans Gp Bjt NPN 50V 0.15A 3-PIN SOT-416 T/r Product overview: 2SC4617FRATLR from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC4617FRATLR can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - RF Transistors (BJT) - 2SC4617FRATLR - 976901-2SC4617FRATLR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - 2SC4617FRATLR
976901-2SC4617FRATLR
TRANSISTORS - RF Transistors (BJT) - 2SC4617FRATLR 976901-2SC4617FRATLR
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 976901-2SC4617FRATLR Packaging: Tape & Reel Mounting: SMD (SMT) Number of Pins: 3 Categories: RF Transistors(BJT) Case / Package: SOT-416 Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Power Dissipation: 150 mW Collector Base Voltage (VCBO): 60 V Collector Emitter Voltage (VCEO): 50 V Max Collector Current: 150 mA

Manufacturer: Rohm Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 976901-2SC4617FRATLR
Packaging: Tape & Reel
Mounting: SMD (SMT)
Number of Pins: 3
Categories: RF Transistors(BJT)
Case / Package: SOT-416
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Power Dissipation: 150 mW
Collector Base Voltage (VCBO): 60 V
Collector Emitter Voltage (VCEO): 50 V
Max Collector Current: 150 mA

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 283-2SC4617FRATLR 976901-2SC4617FRATLR
Product Name 50V 0.15A Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - 2SC4617FRATLR
Package Type Tape & Reel SOT3; SOT-416
Packing Method Tape & Reel Tape Reel; Tape & Reel
IC(max) 150 milliamps
VCBO 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 100 mA NPN general-purpose transistors - BC847AW-QF - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 100 milliamps
VCEO 45 volts
View Details
2 suppliers
Bipolar Transistors - 2548842P - RS Components, Ltd.
Specs
Package Type SO-16
TJ 150 C (302 F)
View Details