The 2SC4617 FRA is an NPN silicon transistor for general-purpose small signal amplification, housed in an SOT-416 (EMT3) package. It has a collector-emitter voltage rating of 50 V, a continuous collector current of 150 mA, and a power dissipation of 150 mW. The transition frequency is 180 MHz, and the DC current gain ranges from 120 to 560, grouped into Q, R, and S bins. The output capacitance is 2.0 pF typical. It is AEC-Q101 qualified and RoHS compliant.
TRANSISTOR, AEC-Q101, NPN, 50V, SOT-416; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:50V; Transition Frequency ft:180MHz; Power Dissipation Pd:150mW; DC Collector Current:150mA; DC Current Gain hFE:120hFE; Transistor RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 24AC5550 |
| Product Name | Transistor, Aec-Q101, Npn, 50V, Sot-416; Transistor Polarity Rohm |
| Transistor Type | Transistor, Aec-Q101, Npn, 50V, Sot-416; Transistor Polarity Rohm |