Bipolar (BJT) Transistor NPN 50V 150mA 180MHz 150mW Surface Mount EMT3F (SOT-416FL)
Bipolar (BJT) Transistor NPN 50V 150mA 180MHz 150mW Surface Mount EMT3F (SOT-416FL)
TRANS NPN 50V 0.15A EMT3F Product overview: 2SC4617EBTLR from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4617EBTLR can be used for catalog matching and distributor lookup.
TRANS NPN 50V 0.15A EMT3F
TRANS NPN 50V 0.15A EMT3F
Bipolar Transistors - BJT Trans GP BJT NPN 50V 0.15A
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2SC4617EBTLRCT-ND | 276-2SC4617EBTLR | 2SC4617EBTLR | 2SC4617EBTLR | 2SC4617EBTLR |
| Product Name | Single Bipolar Transistors | 50V 0.15A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Bipolar Transistors - BJT |
| Polarity | NPN | NPN | NPN; NPN | ||
| Package Type | SC-89, SOT-490 | Tape & Reel (TR) | EMT3F (SOT-416FL) | SC-89, SOT-490 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 150 milliamps | 150 milliamps | 150 milliamps | ||
| VCEO | 50 volts | 50 volts | 50 volts |