ROHM Semiconductor USA, LLC Bipolar Transistors 2SC4617EBTLQ

Description
Small signal amplifier
Request a Quote Datasheet
Description
Small signal amplifier
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistors - 2159572P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2159572P
Bipolar Transistors 2159572P
Small signal amplifier

Small signal amplifier

Supplier's Site
Bipolar Transistors - 2159571 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2159571
Bipolar Transistors 2159571
Small signal amplifier

Small signal amplifier

Supplier's Site
Bipolar Transistors - 2159572 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2159572
Bipolar Transistors 2159572
Small signal amplifier

Small signal amplifier

Supplier's Site
Singapore, Singapore
50V 0.15A Bipolar Transistor
276-2SC4617EBTLQ
50V 0.15A Bipolar Transistor 276-2SC4617EBTLQ
TRANS NPN 50V 0.15A EMT3F Product overview: 2SC4617EBTLQ from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4617EBTLQ can be used for catalog matching and distributor lookup.

TRANS NPN 50V 0.15A EMT3F Product overview: 2SC4617EBTLQ from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4617EBTLQ can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2SC4617EBTLQ
Bipolar Transistors - BJT 2SC4617EBTLQ
Bipolar Transistors - BJT Trans GP BJT NPN 50V 0.15A

Bipolar Transistors - BJT Trans GP BJT NPN 50V 0.15A

Buy Now Datasheet
Single Bipolar Transistors - 2SC4617EBTLQ - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
2SC4617EBTLQ
Single Bipolar Transistors 2SC4617EBTLQ
TRANS NPN 50V 0.15A EMT3F

TRANS NPN 50V 0.15A EMT3F

Supplier's Site Datasheet
Transistor, Npn, 50V, 0.15A, Sot-416Fl; Transistor Polarity Rohm - 82AC4071 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 50V, 0.15A, Sot-416Fl; Transistor Polarity Rohm
82AC4071
Transistor, Npn, 50V, 0.15A, Sot-416Fl; Transistor Polarity Rohm 82AC4071
TRANSISTOR, NPN, 50V, 0.15A, SOT-416FL; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:50V; Transition Frequency ft:180MHz; Power Dissipation Pd:150mW; DC Collector Current:150mA; DC Current Gain hFE:120hFE; Transistor RoHS Compliant: Yes

TRANSISTOR, NPN, 50V, 0.15A, SOT-416FL; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:50V; Transition Frequency ft:180MHz; Power Dissipation Pd:150mW; DC Collector Current:150mA; DC Current Gain hFE:120hFE; Transistor RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SC4617EBTLQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SC4617EBTLQ
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SC4617EBTLQ
TRANS NPN 50V 0.15A EMT3F

TRANS NPN 50V 0.15A EMT3F

Supplier's Site
TRANS NPN 50V 0.15A EMT3 - 687-2SC4617EBTLQ - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 50V 0.15A EMT3
687-2SC4617EBTLQ
TRANS NPN 50V 0.15A EMT3 687-2SC4617EBTLQ
TRANS NPN 50V 0.15A EMT3

TRANS NPN 50V 0.15A EMT3

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors
Product Number 2159572P 2159571 276-2SC4617EBTLQ 2SC4617EBTLQ 2SC4617EBTLQ 82AC4071 2SC4617EBTLQ 687-2SC4617EBTLQ
Product Name Bipolar Transistors Bipolar Transistors 50V 0.15A Bipolar Transistor Bipolar Transistors - BJT Single Bipolar Transistors Transistor, Npn, 50V, 0.15A, Sot-416Fl; Transistor Polarity Rohm Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS NPN 50V 0.15A EMT3
Package Type SOT-416FL Sot-416fl Tape & Reel (TR) SC-89, SOT-490 TO-3 EMT3F (SOT-416FL)
Number of units in IC 1
Polarity NPN NPN; NPN NPN NPN; NPN
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 150 milliamps 150 milliamps 150 milliamps
Unlock Full Specs
to access all available technical data