ROHM Semiconductor USA, LLC 50V 0.15A 150mW Bipolar Transistor 2SC4617 TL

Description
Trans GP BJT NPN 50V 0.15A 150mW 3-Pin EMT T/R Product overview: 2SC4617 TL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A, 150mW. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, 150mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4617 TL can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 50V 0.15A 150mW 3-Pin EMT T/R Product overview: 2SC4617 TL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A, 150mW. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, 150mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4617 TL can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 0.15A 150mW Bipolar Transistor
276-2SC4617 TL
50V 0.15A 150mW Bipolar Transistor 276-2SC4617 TL
Trans GP BJT NPN 50V 0.15A 150mW 3-Pin EMT T/R Product overview: 2SC4617 TL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A, 150mW. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, 150mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4617 TL can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 50V 0.15A 150mW 3-Pin EMT T/R Product overview: 2SC4617 TL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A, 150mW. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, 150mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC4617 TL can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 156594-2SC4617 TL - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
156594-2SC4617 TL
Discrete Semiconductor Products 156594-2SC4617 TL
Manufacturer: Rohm Semiconductor Win Source Part Number: 156594-2SC4617 TL Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC4617 Alternative Parts (Cross-Reference): 2SC4617; 2PC4617S; 2PC4617S,115; 2DC4617Q-7-F; Introduction Date: January 10, 2001 ECCN: EAR99 Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 156594-2SC4617 TL
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC4617
Alternative Parts (Cross-Reference): 2SC4617; 2PC4617S; 2PC4617S,115; 2DC4617Q-7-F;
Introduction Date: January 10, 2001
ECCN: EAR99
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SC4617 TL 156594-2SC4617 TL
Product Name 50V 0.15A 150mW Bipolar Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - BC858BW E6327 - 200496-BC858BW E6327 - Win Source Electronics
Specs
Polarity PNP; PNP
Package Type SOT3; SOT323; PG-SOT323-3
View Details
2 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-40QC-QZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) 500 milliamps
VCEO 45 volts
View Details
3 suppliers
SMALL SIGNAL BIPOLAR TRANSISTOR - 699-2N4401 - Utmel Electronic Limited
Specs
Polarity NPN; NPN
Transistor Technology / Material SILICON
Number of units in IC 1
View Details
Bipolar Transistors - 6697644P - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; SOT-23
View Details